Panasonic SMD Resistor EXB-D10C223J

Description
Thick Film Resistor Network, 22kR 5%, 10-Pin 1206 Bussed SMD Product overview: EXB-D10C223J from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-D10C223J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Thick Film Resistor Network, 22kR 5%, 10-Pin 1206 Bussed SMD Product overview: EXB-D10C223J from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-D10C223J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD Resistor - 50-EXB-D10C223J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Resistor
50-EXB-D10C223J
SMD Resistor 50-EXB-D10C223J
Thick Film Resistor Network, 22kR 5%, 10-Pin 1206 Bussed SMD Product overview: EXB-D10C223J from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-D10C223J can be used for catalog matching and distributor lookup.

Thick Film Resistor Network, 22kR 5%, 10-Pin 1206 Bussed SMD Product overview: EXB-D10C223J from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-D10C223J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Net, Buss, 22K, 0.05W, 5%, 1206; Resistance Panasonic - 52W2829 - Newark, An Avnet Company
Chicago, IL, United States
Res, Net, Buss, 22K, 0.05W, 5%, 1206; Resistance Panasonic
52W2829
Res, Net, Buss, 22K, 0.05W, 5%, 1206; Resistance Panasonic 52W2829
RES, NET, BUSS, 22K, 0.05W, 5%, 1206; Resistance:22kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Network RoHS Compliant: Yes

RES, NET, BUSS, 22K, 0.05W, 5%, 1206; Resistance:22kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Network RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Net, Buss, 22K, 0.05W, 5%, 1206; Resistance Panasonic - 57AK2461 - Newark, An Avnet Company
Chicago, IL, United States
Res, Net, Buss, 22K, 0.05W, 5%, 1206; Resistance Panasonic
57AK2461
Res, Net, Buss, 22K, 0.05W, 5%, 1206; Resistance Panasonic 57AK2461
RES, NET, BUSS, 22K, 0.05W, 5%, 1206; Resistance:22kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Network RoHS Compliant: Yes

RES, NET, BUSS, 22K, 0.05W, 5%, 1206; Resistance:22kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Network RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 50-EXB-D10C223J 52W2829
Product Name SMD Resistor Res, Net, Buss, 22K, 0.05W, 5%, 1206; Resistance Panasonic
Technology / Construction THICK FILM
Resistance Range 22000 ohms 22000 ohms
Tolerance 5 +/- % 5 +/- %
Operating DC Voltage 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Adjustable Resistors - 1445507 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R183JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers