Panasonic SMD Resistor EXB-D10C183J

Description
18kR Bussed Resistor Network, 10-Pin 1206 SMD, Thick Film, 5% Product overview: EXB-D10C183J from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-D10C183J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
18kR Bussed Resistor Network, 10-Pin 1206 SMD, Thick Film, 5% Product overview: EXB-D10C183J from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-D10C183J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD Resistor - 50-EXB-D10C183J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Resistor
50-EXB-D10C183J
SMD Resistor 50-EXB-D10C183J
18kR Bussed Resistor Network, 10-Pin 1206 SMD, Thick Film, 5% Product overview: EXB-D10C183J from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-D10C183J can be used for catalog matching and distributor lookup.

18kR Bussed Resistor Network, 10-Pin 1206 SMD, Thick Film, 5% Product overview: EXB-D10C183J from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-D10C183J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film Chip 8R Network, 1206, 5% Rohs Compliant Panasonic - 52W2825 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip 8R Network, 1206, 5% Rohs Compliant Panasonic
52W2825
Thick Film Chip 8R Network, 1206, 5% Rohs Compliant Panasonic 52W2825
Thick Film Chip 8R Network, 1206, 5% RoHS Compliant: Yes

Thick Film Chip 8R Network, 1206, 5% RoHS Compliant: Yes

Supplier's Site
Res Thick Film NET 18K Ohm 5% ±200ppm/C BUS Molded 10-Pin 1206 Concave SMD Punched Carrier T/R - 590-EXB-D10C183J - Utmel Electronic Limited
Hong Kong, China
Res Thick Film NET 18K Ohm 5% ±200ppm/C BUS Molded 10-Pin 1206 Concave SMD Punched Carrier T/R
590-EXB-D10C183J
Res Thick Film NET 18K Ohm 5% ±200ppm/C BUS Molded 10-Pin 1206 Concave SMD Punched Carrier T/R 590-EXB-D10C183J
Res Thick Film NET 18K Ohm 5% ±200ppm/C BUS Molded 10-Pin 1206 Concave SMD Punched Carrier T/R

Res Thick Film NET 18K Ohm 5% ±200ppm/C BUS Molded 10-Pin 1206 Concave SMD Punched Carrier T/R

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 50-EXB-D10C183J 52W2825 590-EXB-D10C183J
Product Name SMD Resistor Thick Film Chip 8R Network, 1206, 5% Rohs Compliant Panasonic Res Thick Film NET 18K Ohm 5% ±200ppm/C BUS Molded 10-Pin 1206 Concave SMD Punched Carrier T/R
Technology / Construction THICK FILM Thick Film (Chip) Thick Film (Chip)
Resistance Range 18000 ohms 18000 ohms
Tolerance 5 +/- % 5 +/- %
Standards and Certifications RoHS RoHS RoHS
Configuration Single Resistor; Resistor, Capacitor Network Single Resistor; Chip Array; Resistor, Capacitor Network
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 2176070-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13 ohms
View Details
4 suppliers
Chassis Mount Resistors - 1617563 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details