Panasonic SMD Resistor EXB-D10C153J

Description
10-Pin 1206 Thick Film Resistor Network, 15kR, 5% Bussed SMD Product overview: EXB-D10C153J from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-D10C153J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
10-Pin 1206 Thick Film Resistor Network, 15kR, 5% Bussed SMD Product overview: EXB-D10C153J from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-D10C153J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD Resistor - 50-EXB-D10C153J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Resistor
50-EXB-D10C153J
SMD Resistor 50-EXB-D10C153J
10-Pin 1206 Thick Film Resistor Network, 15kR, 5% Bussed SMD Product overview: EXB-D10C153J from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-D10C153J can be used for catalog matching and distributor lookup.

10-Pin 1206 Thick Film Resistor Network, 15kR, 5% Bussed SMD Product overview: EXB-D10C153J from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-D10C153J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film Chip 8R Network, 1206, 5% Rohs Compliant Panasonic - 52W2821 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip 8R Network, 1206, 5% Rohs Compliant Panasonic
52W2821
Thick Film Chip 8R Network, 1206, 5% Rohs Compliant Panasonic 52W2821
Thick Film Chip 8R Network, 1206, 5% RoHS Compliant: Yes

Thick Film Chip 8R Network, 1206, 5% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 50-EXB-D10C153J 52W2821
Product Name SMD Resistor Thick Film Chip 8R Network, 1206, 5% Rohs Compliant Panasonic
Technology / Construction THICK FILM Thick Film (Chip)
Resistance Range 15000 ohms
Tolerance 5 +/- %
Operating DC Voltage 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-1614895-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9780 ohms
View Details
4 suppliers
Surface Mount Resistors - 1364746 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD9104FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details