Panasonic 50V Resistor EXB-D10C105J

Description
1206 1MR 8R Bussed Thick Film Resistor Network 5% 50V Product overview: EXB-D10C105J from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-D10C105J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1206 1MR 8R Bussed Thick Film Resistor Network 5% 50V Product overview: EXB-D10C105J from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-D10C105J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50V Resistor - 50-EXB-D10C105J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50V Resistor
50-EXB-D10C105J
50V Resistor 50-EXB-D10C105J
1206 1MR 8R Bussed Thick Film Resistor Network 5% 50V Product overview: EXB-D10C105J from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-D10C105J can be used for catalog matching and distributor lookup.

1206 1MR 8R Bussed Thick Film Resistor Network 5% 50V Product overview: EXB-D10C105J from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-D10C105J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film Chip 8R Network, 1206, 5% Rohs Compliant Panasonic - 52W2814 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip 8R Network, 1206, 5% Rohs Compliant Panasonic
52W2814
Thick Film Chip 8R Network, 1206, 5% Rohs Compliant Panasonic 52W2814
Thick Film Chip 8R Network, 1206, 5% RoHS Compliant: Yes

Thick Film Chip 8R Network, 1206, 5% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 50-EXB-D10C105J 52W2814
Product Name 50V Resistor Thick Film Chip 8R Network, 1206, 5% Rohs Compliant Panasonic
Technology / Construction THICK FILM Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176090-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 316000 ohms
View Details
3 suppliers
Surface Mount Resistors - 2567555P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0039 ohms
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD106GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details