Panasonic 25V Resistor EXB-D10C103J

Description
10kR 8 Resistor Array, 1206, Bussed, 5% Tol, 25V Product overview: EXB-D10C103J from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-D10C103J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
10kR 8 Resistor Array, 1206, Bussed, 5% Tol, 25V Product overview: EXB-D10C103J from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-D10C103J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
25V Resistor - 50-EXB-D10C103J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
25V Resistor
50-EXB-D10C103J
25V Resistor 50-EXB-D10C103J
10kR 8 Resistor Array, 1206, Bussed, 5% Tol, 25V Product overview: EXB-D10C103J from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-D10C103J can be used for catalog matching and distributor lookup.

10kR 8 Resistor Array, 1206, Bussed, 5% Tol, 25V Product overview: EXB-D10C103J from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-D10C103J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Network, Thick Film, 8, 10Kohm, 5%, 1206; Resistance Panasonic - 53W5034 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, Thick Film, 8, 10Kohm, 5%, 1206; Resistance Panasonic
53W5034
Resistor Network, Thick Film, 8, 10Kohm, 5%, 1206; Resistance Panasonic 53W5034
RESISTOR NETWORK, THICK FILM, 8, 10KOHM, 5%, 1206; Resistance:10kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Power Rating:-RoHS Compliant: Yes

RESISTOR NETWORK, THICK FILM, 8, 10KOHM, 5%, 1206; Resistance:10kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Power Rating:-RoHS Compliant: Yes

Supplier's Site
Resistor Network, Thick Film, 8, 10Kohm, 5%, 1206, Full Reel; Resistance Panasonic - 52W2812 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, Thick Film, 8, 10Kohm, 5%, 1206, Full Reel; Resistance Panasonic
52W2812
Resistor Network, Thick Film, 8, 10Kohm, 5%, 1206, Full Reel; Resistance Panasonic 52W2812
RESISTOR NETWORK, THICK FILM, 8, 10KOHM, 5%, 1206, FULL REEL; Resistance:10kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V RoHS Compliant: Yes

RESISTOR NETWORK, THICK FILM, 8, 10KOHM, 5%, 1206, FULL REEL; Resistance:10kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 50-EXB-D10C103J 53W5034 52W2812
Product Name 25V Resistor Resistor Network, Thick Film, 8, 10Kohm, 5%, 1206; Resistance Panasonic Resistor Network, Thick Film, 8, 10Kohm, 5%, 1206, Full Reel; Resistance Panasonic
Technology / Construction THICK FILM Thick Film (Chip) Thick Film (Chip)
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details