Panasonic SMD Resistor EXB-A10P563J

Description
Thick Film Resistor Network, 56kR, 5%, 10-Pin Bussed SMD Product overview: EXB-A10P563J from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-A10P563J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Thick Film Resistor Network, 56kR, 5%, 10-Pin Bussed SMD Product overview: EXB-A10P563J from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-A10P563J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD Resistor - 50-EXB-A10P563J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Resistor
50-EXB-A10P563J
SMD Resistor 50-EXB-A10P563J
Thick Film Resistor Network, 56kR, 5%, 10-Pin Bussed SMD Product overview: EXB-A10P563J from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-A10P563J can be used for catalog matching and distributor lookup.

Thick Film Resistor Network, 56kR, 5%, 10-Pin Bussed SMD Product overview: EXB-A10P563J from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-A10P563J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Array, Chip, 8 Elements Rohs Compliant Panasonic - 52W2798 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Array, Chip, 8 Elements Rohs Compliant Panasonic
52W2798
Resistor Array, Chip, 8 Elements Rohs Compliant Panasonic 52W2798
Resistor Array, Chip, 8 elements RoHS Compliant: Yes

Resistor Array, Chip, 8 elements RoHS Compliant: Yes

Supplier's Site
Resistor Networks, Arrays - EXB-A10P563J - ODG (Origin Data Global)
Shenzhen, China
Resistor Networks, Arrays
EXB-A10P563J
Resistor Networks, Arrays EXB-A10P563J
RES ARRAY 8 RES 56K OHM 2512

RES ARRAY 8 RES 56K OHM 2512

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistor, Capacitor Networks
Product Number 50-EXB-A10P563J 52W2798 EXB-A10P563J
Product Name SMD Resistor Resistor Array, Chip, 8 Elements Rohs Compliant Panasonic Resistor Networks, Arrays
Technology / Construction THICK FILM
Resistance Range 56000 ohms 56000 ohms
Tolerance 5 +/- % 5 +/- %
Operating DC Voltage 50 volts
Operating AC Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 3-2176074-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11800 ohms
View Details
4 suppliers
Surface Mount Resistors - 2567793 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details