Panasonic Res, Net, Buss, 47K, 0.063W, 5%, 2512; Resistance Panasonic EXB-A10P473J

Description
RES, NET, BUSS, 47K, 0.063W, 5%, 2512; Resistance:47kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors ; Resistor Case / Package:2512 [6432 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Network RoHS Compliant: Yes
Datasheet
Description
RES, NET, BUSS, 47K, 0.063W, 5%, 2512; Resistance:47kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors ; Resistor Case / Package:2512 [6432 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Network RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Net, Buss, 47K, 0.063W, 5%, 2512; Resistance Panasonic - 52W2792 - Newark, An Avnet Company
Chicago, IL, United States
Res, Net, Buss, 47K, 0.063W, 5%, 2512; Resistance Panasonic
52W2792
Res, Net, Buss, 47K, 0.063W, 5%, 2512; Resistance Panasonic 52W2792
RES, NET, BUSS, 47K, 0.063W, 5%, 2512; Resistance:47kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors ; Resistor Case / Package:2512 [6432 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Network RoHS Compliant: Yes

RES, NET, BUSS, 47K, 0.063W, 5%, 2512; Resistance:47kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors; Resistor Case / Package:2512 [6432 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Network RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Net, Buss, 47K, 0.063W, 5%, 2512; Resistance Panasonic - 57AK2458 - Newark, An Avnet Company
Chicago, IL, United States
Res, Net, Buss, 47K, 0.063W, 5%, 2512; Resistance Panasonic
57AK2458
Res, Net, Buss, 47K, 0.063W, 5%, 2512; Resistance Panasonic 57AK2458
RES, NET, BUSS, 47K, 0.063W, 5%, 2512; Resistance:47kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors ; Resistor Case / Package:2512 [6432 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Network RoHS Compliant: Yes

RES, NET, BUSS, 47K, 0.063W, 5%, 2512; Resistance:47kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors; Resistor Case / Package:2512 [6432 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Network RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52W2792
Product Name Res, Net, Buss, 47K, 0.063W, 5%, 2512; Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 47000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614947-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6800 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R362JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details