Panasonic SMD 47 Ohm Resistor EXB-A10P470J

Description
Thick Film Resistor Network, 47 Ohm, 5%, 10-Pin Bussed, 2512 SMD Product overview: EXB-A10P470J from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 47 Ohm, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-A10P470J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Thick Film Resistor Network, 47 Ohm, 5%, 10-Pin Bussed, 2512 SMD Product overview: EXB-A10P470J from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 47 Ohm, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-A10P470J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 47 Ohm Resistor - 50-EXB-A10P470J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 47 Ohm Resistor
50-EXB-A10P470J
SMD 47 Ohm Resistor 50-EXB-A10P470J
Thick Film Resistor Network, 47 Ohm, 5%, 10-Pin Bussed, 2512 SMD Product overview: EXB-A10P470J from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 47 Ohm, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-A10P470J can be used for catalog matching and distributor lookup.

Thick Film Resistor Network, 47 Ohm, 5%, 10-Pin Bussed, 2512 SMD Product overview: EXB-A10P470J from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 47 Ohm, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-A10P470J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Array, Chip, 8 Elements Rohs Compliant Panasonic - 52W2789 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Array, Chip, 8 Elements Rohs Compliant Panasonic
52W2789
Resistor Array, Chip, 8 Elements Rohs Compliant Panasonic 52W2789
Resistor Array, Chip, 8 elements RoHS Compliant: Yes

Resistor Array, Chip, 8 elements RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 50-EXB-A10P470J 52W2789
Product Name SMD 47 Ohm Resistor Resistor Array, Chip, 8 Elements Rohs Compliant Panasonic
Technology / Construction THICK FILM
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details