Panasonic Resistor EXB-A10P332J

Description
RES ARRAY 8 RES 3.3K OHM 2512 Product overview: EXB-A10P332J from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-A10P332J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES ARRAY 8 RES 3.3K OHM 2512 Product overview: EXB-A10P332J from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-A10P332J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 8 RES 3.3K OHM 2512 Product overview: EXB-A10P332J from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-A10P332J can be used for catalog matching and distributor lookup.

RES ARRAY 8 RES 3.3K OHM 2512 Product overview: EXB-A10P332J from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-A10P332J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Net, Buss, 3.3K, 0.063W, 5%, 2512; Resistance Panasonic - 52W2782 - Newark, An Avnet Company
Chicago, IL, United States
Res, Net, Buss, 3.3K, 0.063W, 5%, 2512; Resistance Panasonic
52W2782
Res, Net, Buss, 3.3K, 0.063W, 5%, 2512; Resistance Panasonic 52W2782
RES, NET, BUSS, 3.3K, 0.063W, 5%, 2512; Resistance:3.3kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors ; Resistor Case / Package:2512 [6432 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Network RoHS Compliant: Yes

RES, NET, BUSS, 3.3K, 0.063W, 5%, 2512; Resistance:3.3kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors; Resistor Case / Package:2512 [6432 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Network RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Net, Buss, 3.3K, 0.063W, 5%, 2512; Resistance Panasonic - 57AK2457 - Newark, An Avnet Company
Chicago, IL, United States
Res, Net, Buss, 3.3K, 0.063W, 5%, 2512; Resistance Panasonic
57AK2457
Res, Net, Buss, 3.3K, 0.063W, 5%, 2512; Resistance Panasonic 57AK2457
RES, NET, BUSS, 3.3K, 0.063W, 5%, 2512; Resistance:3.3kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors ; Resistor Case / Package:2512 [6432 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Network RoHS Compliant: Yes

RES, NET, BUSS, 3.3K, 0.063W, 5%, 2512; Resistance:3.3kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors; Resistor Case / Package:2512 [6432 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Network RoHS Compliant: Yes

Supplier's Site Datasheet
RES ARRAY 8 RES 3.3K OHM 2512 - 590-EXB-A10P332J - Utmel Electronic Limited
Hong Kong, China
RES ARRAY 8 RES 3.3K OHM 2512
590-EXB-A10P332J
RES ARRAY 8 RES 3.3K OHM 2512 590-EXB-A10P332J
RES ARRAY 8 RES 3.3K OHM 2512

RES ARRAY 8 RES 3.3K OHM 2512

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 50-EXB-A10P332J 52W2782 590-EXB-A10P332J
Product Name Resistor Res, Net, Buss, 3.3K, 0.063W, 5%, 2512; Resistance Panasonic RES ARRAY 8 RES 3.3K OHM 2512
Technology / Construction THICK FILM
Resistance Range 3300 ohms 3300 ohms 3300 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Standards and Certifications RoHS RoHS RoHS
Configuration Single Resistor; Resistor, Capacitor Network Chip Array; Resistor, Capacitor Network
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R201JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details