Panasonic Res, Net, Buss, 22K, 0.063W, 5%, 2512; Resistance Panasonic EXB-A10P223J

Description
RES, NET, BUSS, 22K, 0.063W, 5%, 2512; Resistance:22kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors ; Resistor Case / Package:2512 [6432 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Network RoHS Compliant: Yes
Datasheet
Description
RES, NET, BUSS, 22K, 0.063W, 5%, 2512; Resistance:22kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors ; Resistor Case / Package:2512 [6432 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Network RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Net, Buss, 22K, 0.063W, 5%, 2512; Resistance Panasonic - 52W2775 - Newark, An Avnet Company
Chicago, IL, United States
Res, Net, Buss, 22K, 0.063W, 5%, 2512; Resistance Panasonic
52W2775
Res, Net, Buss, 22K, 0.063W, 5%, 2512; Resistance Panasonic 52W2775
RES, NET, BUSS, 22K, 0.063W, 5%, 2512; Resistance:22kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors ; Resistor Case / Package:2512 [6432 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Network RoHS Compliant: Yes

RES, NET, BUSS, 22K, 0.063W, 5%, 2512; Resistance:22kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors; Resistor Case / Package:2512 [6432 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Network RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Net, Buss, 22K, 0.063W, 5%, 2512; Resistance Panasonic - 57AK2456 - Newark, An Avnet Company
Chicago, IL, United States
Res, Net, Buss, 22K, 0.063W, 5%, 2512; Resistance Panasonic
57AK2456
Res, Net, Buss, 22K, 0.063W, 5%, 2512; Resistance Panasonic 57AK2456
RES, NET, BUSS, 22K, 0.063W, 5%, 2512; Resistance:22kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors ; Resistor Case / Package:2512 [6432 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Network RoHS Compliant: Yes

RES, NET, BUSS, 22K, 0.063W, 5%, 2512; Resistance:22kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors; Resistor Case / Package:2512 [6432 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Network RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52W2775
Product Name Res, Net, Buss, 22K, 0.063W, 5%, 2512; Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 22000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249285 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details