Panasonic SMD Resistor EXB-A10P151J

Description
Bussed Resistor Network 150R 5% 10-Pin 2512 SMD Thick Film Product overview: EXB-A10P151J from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-A10P151J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Bussed Resistor Network 150R 5% 10-Pin 2512 SMD Thick Film Product overview: EXB-A10P151J from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-A10P151J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD Resistor - 50-EXB-A10P151J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Resistor
50-EXB-A10P151J
SMD Resistor 50-EXB-A10P151J
Bussed Resistor Network 150R 5% 10-Pin 2512 SMD Thick Film Product overview: EXB-A10P151J from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-A10P151J can be used for catalog matching and distributor lookup.

Bussed Resistor Network 150R 5% 10-Pin 2512 SMD Thick Film Product overview: EXB-A10P151J from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-A10P151J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Array, Chip, 8 Elements Rohs Compliant Panasonic - 52W2765 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Array, Chip, 8 Elements Rohs Compliant Panasonic
52W2765
Resistor Array, Chip, 8 Elements Rohs Compliant Panasonic 52W2765
Resistor Array, Chip, 8 elements RoHS Compliant: Yes

Resistor Array, Chip, 8 elements RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 50-EXB-A10P151J 52W2765
Product Name SMD Resistor Resistor Array, Chip, 8 Elements Rohs Compliant Panasonic
Technology / Construction THICK FILM
Resistance Range 150 ohms
Tolerance 5 +/- %
Operating DC Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176757-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 ohms
View Details
2 suppliers
Surface Mount Resistors - 2567493 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R391JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details