Panasonic Resistor Network, Thick Film, 8, 10Kohm, 5%, 2512; Resistance Panasonic EXB-A10P103J

Description
RESISTOR NETWORK, THICK FILM, 8, 10KOHM, 5%, 2512; Resistance:10kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors ; Resistor Case / Package:2512 [6432 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:-RoHS Compliant: Yes
Description
RESISTOR NETWORK, THICK FILM, 8, 10KOHM, 5%, 2512; Resistance:10kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors ; Resistor Case / Package:2512 [6432 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor Network, Thick Film, 8, 10Kohm, 5%, 2512; Resistance Panasonic - 53W5031 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, Thick Film, 8, 10Kohm, 5%, 2512; Resistance Panasonic
53W5031
Resistor Network, Thick Film, 8, 10Kohm, 5%, 2512; Resistance Panasonic 53W5031
RESISTOR NETWORK, THICK FILM, 8, 10KOHM, 5%, 2512; Resistance:10kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors ; Resistor Case / Package:2512 [6432 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:-RoHS Compliant: Yes

RESISTOR NETWORK, THICK FILM, 8, 10KOHM, 5%, 2512; Resistance:10kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors; Resistor Case / Package:2512 [6432 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:-RoHS Compliant: Yes

Supplier's Site
Resistor Network, Thick Film, 8, 10Kohm, 5%, 2512, Full Reel; Resistance Panasonic - 52W2758 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, Thick Film, 8, 10Kohm, 5%, 2512, Full Reel; Resistance Panasonic
52W2758
Resistor Network, Thick Film, 8, 10Kohm, 5%, 2512, Full Reel; Resistance Panasonic 52W2758
RESISTOR NETWORK, THICK FILM, 8, 10KOHM, 5%, 2512, FULL REEL; Resistance:10kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors ; Resistor Case / Package:2512 [6432 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR NETWORK, THICK FILM, 8, 10KOHM, 5%, 2512, FULL REEL; Resistance:10kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors; Resistor Case / Package:2512 [6432 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 53W5031 52W2758
Product Name Resistor Network, Thick Film, 8, 10Kohm, 5%, 2512; Resistance Panasonic Resistor Network, Thick Film, 8, 10Kohm, 5%, 2512, Full Reel; Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric] 2512; 2512 [6432 Metric]
Resistance Range 10000 ohms 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R335JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details