Panasonic SMD Resistor EXB-A10P102J

Description
1kR 5% Thick Film Resistor Network, 10-Pin 2512 SMD, Bussed Product overview: EXB-A10P102J from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-A10P102J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1kR 5% Thick Film Resistor Network, 10-Pin 2512 SMD, Bussed Product overview: EXB-A10P102J from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-A10P102J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD Resistor - 50-EXB-A10P102J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Resistor
50-EXB-A10P102J
SMD Resistor 50-EXB-A10P102J
1kR 5% Thick Film Resistor Network, 10-Pin 2512 SMD, Bussed Product overview: EXB-A10P102J from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-A10P102J can be used for catalog matching and distributor lookup.

1kR 5% Thick Film Resistor Network, 10-Pin 2512 SMD, Bussed Product overview: EXB-A10P102J from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-A10P102J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Net, Buss, 1K, 0.063W, 5%, 2512; Resistance Panasonic - 52W2757 - Newark, An Avnet Company
Chicago, IL, United States
Res, Net, Buss, 1K, 0.063W, 5%, 2512; Resistance Panasonic
52W2757
Res, Net, Buss, 1K, 0.063W, 5%, 2512; Resistance Panasonic 52W2757
RES, NET, BUSS, 1K, 0.063W, 5%, 2512; Resistance:1kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors ; Resistor Case / Package:2512 [6432 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Network RoHS Compliant: Yes

RES, NET, BUSS, 1K, 0.063W, 5%, 2512; Resistance:1kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors; Resistor Case / Package:2512 [6432 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Network RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Net, Buss, 1K, 0.063W, 5%, 2512; Resistance Panasonic - 57AK2454 - Newark, An Avnet Company
Chicago, IL, United States
Res, Net, Buss, 1K, 0.063W, 5%, 2512; Resistance Panasonic
57AK2454
Res, Net, Buss, 1K, 0.063W, 5%, 2512; Resistance Panasonic 57AK2454
RES, NET, BUSS, 1K, 0.063W, 5%, 2512; Resistance:1kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors ; Resistor Case / Package:2512 [6432 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Network RoHS Compliant: Yes

RES, NET, BUSS, 1K, 0.063W, 5%, 2512; Resistance:1kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors; Resistor Case / Package:2512 [6432 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Network RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 50-EXB-A10P102J 52W2757
Product Name SMD Resistor Res, Net, Buss, 1K, 0.063W, 5%, 2512; Resistance Panasonic
Technology / Construction THICK FILM
Resistance Range 1000 ohms 1000 ohms
Tolerance 5 +/- % 5 +/- %
Operating DC Voltage 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details