Panasonic Resistors - Resistor Networks, Arrays EXB-A10E472J

Description
Win Source Part Number: 1134757-EXB-A10E472J Category: Resistors>Resistor Networks, Arrays Series: EXB Package: Bulk Height - Seated (Max): 0.026" (0.65mm) Standard Package: 4,000 Mounting: SMD (SMT) Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 4.7k Circuit Type: Bussed Number of Resistors: 8 Number of Pins: 10 Power Per Element: 62.5mW Package / Case: 2512 (6432 Metric), Convex, Long Side Terminals Supplier Device Package: 2512 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.252" L x 0.122" W (6.40mm x 3.10mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Mfr: Panasonic Electronic Components Other Names: EXBA10E472J,Q2859661 Base Product Number: EXB-A10
Request a Quote Datasheet
Description
Win Source Part Number: 1134757-EXB-A10E472J Category: Resistors>Resistor Networks, Arrays Series: EXB Package: Bulk Height - Seated (Max): 0.026" (0.65mm) Standard Package: 4,000 Mounting: SMD (SMT) Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 4.7k Circuit Type: Bussed Number of Resistors: 8 Number of Pins: 10 Power Per Element: 62.5mW Package / Case: 2512 (6432 Metric), Convex, Long Side Terminals Supplier Device Package: 2512 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.252" L x 0.122" W (6.40mm x 3.10mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Mfr: Panasonic Electronic Components Other Names: EXBA10E472J,Q2859661 Base Product Number: EXB-A10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
1134757-EXB-A10E472J
Resistors - Resistor Networks, Arrays 1134757-EXB-A10E472J
Win Source Part Number: 1134757-EXB-A10E472J Category: Resistors>Resistor Networks, Arrays Series: EXB Package: Bulk Height - Seated (Max): 0.026" (0.65mm) Standard Package: 4,000 Mounting: SMD (SMT) Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 4.7k Circuit Type: Bussed Number of Resistors: 8 Number of Pins: 10 Power Per Element: 62.5mW Package / Case: 2512 (6432 Metric), Convex, Long Side Terminals Supplier Device Package: 2512 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.252" L x 0.122" W (6.40mm x 3.10mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Mfr: Panasonic Electronic Components Other Names: EXBA10E472J,Q2859661 Base Product Number: EXB-A10

Win Source Part Number: 1134757-EXB-A10E472J
Category: Resistors>Resistor Networks, Arrays
Series: EXB
Package: Bulk
Height - Seated (Max): 0.026" (0.65mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Resistance (Ohms): 4.7k
Circuit Type: Bussed
Number of Resistors: 8
Number of Pins: 10
Power Per Element: 62.5mW
Package / Case: 2512 (6432 Metric), Convex, Long Side Terminals
Supplier Device Package: 2512
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.252" L x 0.122" W (6.40mm x 3.10mm)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0020
Mfr: Panasonic Electronic Components
Other Names: EXBA10E472J,Q2859661
Base Product Number: EXB-A10

Buy Now Datasheet
RES ARRAY 4.7K OHM 8 RES 2512 Product overview: EXB-A10E472J from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-A10E472J can be used for catalog matching and distributor lookup.

RES ARRAY 4.7K OHM 8 RES 2512 Product overview: EXB-A10E472J from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-A10E472J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Array, Chip, 8 Elements Rohs Compliant Panasonic - 52W2752 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Array, Chip, 8 Elements Rohs Compliant Panasonic
52W2752
Resistor Array, Chip, 8 Elements Rohs Compliant Panasonic 52W2752
Resistor Array, Chip, 8 elements RoHS Compliant: Yes

Resistor Array, Chip, 8 elements RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1134757-EXB-A10E472J 50-EXB-A10E472J 52W2752
Product Name Resistors - Resistor Networks, Arrays Resistor Resistor Array, Chip, 8 Elements Rohs Compliant Panasonic
Configuration Chip Array Single Resistor; Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2512 (6432 Metric), Convex, Long Side Terminals
Resistance Range 4700 ohms 4700 ohms
Tolerance 5 +/- %
Temperature Coefficient 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD9534FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1-1623695-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150 ohms
View Details
2 suppliers