Panasonic Resistor EXB-A10E104J

Description
RES ARRAY 100K OHM 8 RES 2512 Product overview: EXB-A10E104J from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-A10E104J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES ARRAY 100K OHM 8 RES 2512 Product overview: EXB-A10E104J from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-A10E104J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 100K OHM 8 RES 2512 Product overview: EXB-A10E104J from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-A10E104J can be used for catalog matching and distributor lookup.

RES ARRAY 100K OHM 8 RES 2512 Product overview: EXB-A10E104J from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-A10E104J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks, Arrays - EXB-A10E104J - 871324-EXB-A10E104J - Win Source Electronics
Laguna Hills, CA, United States
Resistor Networks, Arrays - EXB-A10E104J
871324-EXB-A10E104J
Resistor Networks, Arrays - EXB-A10E104J 871324-EXB-A10E104J
Manufacturer: Panasonic Win Source Part Number: 871324-EXB-A10E104J Series: EXB Operating Temperature Range: -55°C ~ 125°C Features: 100k Ohm ±5% 62.5mW Power Per Element Bussed 8 Resistor Network/Array ±200ppm/°C 2512 (6432 Metric), Convex, Long Side Terminals Package: Bulk Package: 2512 (6432 Metric), Convex, Long Side Terminals Mounting: Surface Mount Categories: Resistors Case / Package: 2512 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0020

Manufacturer: Panasonic
Win Source Part Number: 871324-EXB-A10E104J
Series: EXB
Operating Temperature Range: -55°C ~ 125°C
Features: 100k Ohm ±5% 62.5mW Power Per Element Bussed 8 Resistor Network/Array ±200ppm/°C 2512 (6432 Metric), Convex, Long Side Terminals
Package: Bulk
Package: 2512 (6432 Metric), Convex, Long Side Terminals
Mounting: Surface Mount
Categories: Resistors
Case / Package: 2512
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0020

Buy Now Datasheet
Resistor Array, Chip, 8 Elements Rohs Compliant Panasonic - 52W2745 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Array, Chip, 8 Elements Rohs Compliant Panasonic
52W2745
Resistor Array, Chip, 8 Elements Rohs Compliant Panasonic 52W2745
Resistor Array, Chip, 8 elements RoHS Compliant: Yes

Resistor Array, Chip, 8 elements RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 50-EXB-A10E104J 871324-EXB-A10E104J 52W2745
Product Name Resistor Resistor Networks, Arrays - EXB-A10E104J Resistor Array, Chip, 8 Elements Rohs Compliant Panasonic
Technology / Construction Thick Film
Mounting / Packaging 2512 (6432 Metric), Convex, Long Side Terminals Surface Mount Technology (SMT / SMD)
Resistance Range 100000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614949-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 732000 ohms
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details