Panasonic Resistor EXB-A10E103J

Description
RES ARRAY 8 RES 10K OHM 2512 Product overview: EXB-A10E103J from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-A10E103J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES ARRAY 8 RES 10K OHM 2512 Product overview: EXB-A10E103J from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-A10E103J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 8 RES 10K OHM 2512 Product overview: EXB-A10E103J from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-A10E103J can be used for catalog matching and distributor lookup.

RES ARRAY 8 RES 10K OHM 2512 Product overview: EXB-A10E103J from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-A10E103J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistor Networks, Arrays - EXB-A10E103J
918806-EXB-A10E103J
Resistor Networks, Arrays - EXB-A10E103J 918806-EXB-A10E103J
Manufacturer: Panasonic Win Source Part Number: 918806-EXB-A10E103J Series: EXB Operating Temperature Range: -55°C ~ 125°C Features: 10k Ohm ±5% 62.5mW Power Per Element Bussed 8 Resistor Network/Array ±200ppm/°C 2512 (6432 Metric), Convex, Long Side Terminals Package: Bulk Package: 2512 (6432 Metric), Convex, Long Side Terminals Mounting: Surface Mount Categories: Resistors Case / Package: 2512 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Other Part Number: EXBA10E103J, Q2728974, Q953403

Manufacturer: Panasonic
Win Source Part Number: 918806-EXB-A10E103J
Series: EXB
Operating Temperature Range: -55°C ~ 125°C
Features: 10k Ohm ±5% 62.5mW Power Per Element Bussed 8 Resistor Network/Array ±200ppm/°C 2512 (6432 Metric), Convex, Long Side Terminals
Package: Bulk
Package: 2512 (6432 Metric), Convex, Long Side Terminals
Mounting: Surface Mount
Categories: Resistors
Case / Package: 2512
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0020
Other Part Number: EXBA10E103J, Q2728974, Q953403

Buy Now Datasheet
Res, Net, Buss, 10K, 0.063W, 5%, 2512; Resistance Panasonic - 52W2744 - Newark, An Avnet Company
Chicago, IL, United States
Res, Net, Buss, 10K, 0.063W, 5%, 2512; Resistance Panasonic
52W2744
Res, Net, Buss, 10K, 0.063W, 5%, 2512; Resistance Panasonic 52W2744
RES, NET, BUSS, 10K, 0.063W, 5%, 2512; Resistance:10kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors ; Resistor Case / Package:2512 [6432 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Network RoHS Compliant: Yes

RES, NET, BUSS, 10K, 0.063W, 5%, 2512; Resistance:10kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors; Resistor Case / Package:2512 [6432 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Network RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Net, Buss, 10K, 0.063W, 5%, 2512; Resistance Panasonic - 57AK2453 - Newark, An Avnet Company
Chicago, IL, United States
Res, Net, Buss, 10K, 0.063W, 5%, 2512; Resistance Panasonic
57AK2453
Res, Net, Buss, 10K, 0.063W, 5%, 2512; Resistance Panasonic 57AK2453
RES, NET, BUSS, 10K, 0.063W, 5%, 2512; Resistance:10kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors ; Resistor Case / Package:2512 [6432 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Network RoHS Compliant: Yes

RES, NET, BUSS, 10K, 0.063W, 5%, 2512; Resistance:10kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors; Resistor Case / Package:2512 [6432 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Network RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 50-EXB-A10E103J 918806-EXB-A10E103J 52W2744
Product Name Resistor Resistor Networks, Arrays - EXB-A10E103J Res, Net, Buss, 10K, 0.063W, 5%, 2512; Resistance Panasonic
Technology / Construction Thick Film
Mounting / Packaging 2512 (6432 Metric), Convex, Long Side Terminals Surface Mount Technology (SMT / SMD) 2512; 2512 [6432 Metric]
Resistance Range 10000 ohms 10000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through-Hole Resistors - 1-1623728-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details