Panasonic Resistor Network, Thick Film, 4, 0 Ohm, 1206, Full Reel; Resistor Case / Package Panasonic EXB-38VR000V

Description
RESISTOR NETWORK, THICK FILM, 4, 0 OHM, 1206, FULL REEL; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Current Rating:1A; Product Length:3.2mm RoHS Compliant: Yes
Datasheet
Description
RESISTOR NETWORK, THICK FILM, 4, 0 OHM, 1206, FULL REEL; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Current Rating:1A; Product Length:3.2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Network, Thick Film, 4, 0 Ohm, 1206, Full Reel; Resistor Case / Package Panasonic - 97W7871 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, Thick Film, 4, 0 Ohm, 1206, Full Reel; Resistor Case / Package Panasonic
97W7871
Resistor Network, Thick Film, 4, 0 Ohm, 1206, Full Reel; Resistor Case / Package Panasonic 97W7871
RESISTOR NETWORK, THICK FILM, 4, 0 OHM, 1206, FULL REEL; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Current Rating:1A; Product Length:3.2mm RoHS Compliant: Yes

RESISTOR NETWORK, THICK FILM, 4, 0 OHM, 1206, FULL REEL; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Current Rating:1A; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor Network, Thick Film, 4, 0 Ohm, 1206; Resistor Case / Package Panasonic - 65T9083 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, Thick Film, 4, 0 Ohm, 1206; Resistor Case / Package Panasonic
65T9083
Resistor Network, Thick Film, 4, 0 Ohm, 1206; Resistor Case / Package Panasonic 65T9083
RESISTOR NETWORK, THICK FILM, 4, 0 OHM, 1206; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Network Circuit Type:Isolated; No. of Elements:4 Element; Rated Current:1A; Power Rating per Element:63mW RoHS Compliant: Yes

RESISTOR NETWORK, THICK FILM, 4, 0 OHM, 1206; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Network Circuit Type:Isolated; No. of Elements:4 Element; Rated Current:1A; Power Rating per Element:63mW RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 97W7871 65T9083
Product Name Resistor Network, Thick Film, 4, 0 Ohm, 1206, Full Reel; Resistor Case / Package Panasonic Resistor Network, Thick Film, 4, 0 Ohm, 1206; Resistor Case / Package Panasonic
Configuration Single Resistor; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details