Panasonic Isolated 50V Resistor EXB-38V680JV

Description
68R 4-Resistor Array, 1206, 50V, Isolated, Thick Film Product overview: EXB-38V680JV from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 50V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-38V680JV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
68R 4-Resistor Array, 1206, 50V, Isolated, Thick Film Product overview: EXB-38V680JV from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 50V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-38V680JV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolated 50V Resistor - 50-EXB-38V680JV - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Isolated 50V Resistor
50-EXB-38V680JV
Isolated 50V Resistor 50-EXB-38V680JV
68R 4-Resistor Array, 1206, 50V, Isolated, Thick Film Product overview: EXB-38V680JV from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 50V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-38V680JV can be used for catalog matching and distributor lookup.

68R 4-Resistor Array, 1206, 50V, Isolated, Thick Film Product overview: EXB-38V680JV from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 50V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-38V680JV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Array, Chip, 4 Elements Rohs Compliant Panasonic - 65T9109 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Array, Chip, 4 Elements Rohs Compliant Panasonic
65T9109
Resistor Array, Chip, 4 Elements Rohs Compliant Panasonic 65T9109
RESISTOR ARRAY, CHIP, 4 ELEMENTS ROHS COMPLIANT: YES

RESISTOR ARRAY, CHIP, 4 ELEMENTS ROHS COMPLIANT: YES

Supplier's Site
Resistor Array, Chip, 4 Elements Rohs Compliant Panasonic - 57AK2589 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Array, Chip, 4 Elements Rohs Compliant Panasonic
57AK2589
Resistor Array, Chip, 4 Elements Rohs Compliant Panasonic 57AK2589
RESISTOR ARRAY, CHIP, 4 ELEMENTS ROHS COMPLIANT: YES

RESISTOR ARRAY, CHIP, 4 ELEMENTS ROHS COMPLIANT: YES

Supplier's Site Datasheet
Resistor Networks, Arrays - EXB-38V680JV - ODG (Origin Data Global)
Shenzhen, China
Resistor Networks, Arrays
EXB-38V680JV
Resistor Networks, Arrays EXB-38V680JV
RES ARRAY 4 RES 68 OHM 1206

RES ARRAY 4 RES 68 OHM 1206

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistor, Capacitor Networks
Product Number 50-EXB-38V680JV 65T9109 EXB-38V680JV
Product Name Isolated 50V Resistor Resistor Array, Chip, 4 Elements Rohs Compliant Panasonic Resistor Networks, Arrays
Technology / Construction THICK FILM
Resistance Range 68 ohms 68 ohms
Tolerance 5 +/- % 5 +/- %
Operating DC Voltage 50 volts
Operating AC Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Through-Hole Resistors - 1-1623724-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 680 ohms
Tolerance 5 +/- %
View Details
2 suppliers