Panasonic Resistance Panasonic EXB-38V510JV.

Description
Resistance:51ohm; Network Circuit Type:Isolated; No. of Elements:4Elements; Resistor Case Style:1206 [3216 Metric]; No. of Pins:8Pins; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating per Element:62.5mW RoHS Compliant: Yes
Description
Resistance:51ohm; Network Circuit Type:Isolated; No. of Elements:4Elements; Resistor Case Style:1206 [3216 Metric]; No. of Pins:8Pins; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating per Element:62.5mW RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistance Panasonic - 23AC5180 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Panasonic
23AC5180
Resistance Panasonic 23AC5180
Resistance:51ohm; Network Circuit Type:Isolated; No. of Elements:4Elements; Resistor Case Style:1206 [3216 Metric]; No. of Pins:8Pins; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating per Element:62.5mW RoHS Compliant: Yes

Resistance:51ohm; Network Circuit Type:Isolated; No. of Elements:4Elements; Resistor Case Style:1206 [3216 Metric]; No. of Pins:8Pins; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating per Element:62.5mW RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 23AC5180
Product Name Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 1206
Resistance Range 51 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R131JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers