Panasonic Isolated Resistor EXB-38V474JV

Description
4 Resistor Array 470kR 5% 1206 Isolated Thick Film SMT Product overview: EXB-38V474JV from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-38V474JV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4 Resistor Array 470kR 5% 1206 Isolated Thick Film SMT Product overview: EXB-38V474JV from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-38V474JV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolated Resistor - 50-EXB-38V474JV - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Isolated Resistor
50-EXB-38V474JV
Isolated Resistor 50-EXB-38V474JV
4 Resistor Array 470kR 5% 1206 Isolated Thick Film SMT Product overview: EXB-38V474JV from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-38V474JV can be used for catalog matching and distributor lookup.

4 Resistor Array 470kR 5% 1206 Isolated Thick Film SMT Product overview: EXB-38V474JV from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-38V474JV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
1038783-EXB-38V474JV
Resistors - Resistor Networks, Arrays 1038783-EXB-38V474JV
Win Source Part Number: 1038783-EXB-38V474JV Category: Resistors>Resistor Networks, Arrays Series: EXB Package: Tape & Reel Applications: Automotive AEC-Q200 Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Mounting: SMD (SMT) Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 470k Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 62.5mW Package / Case: 1206 (3216 Metric), Convex, Long Side Terminals Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): EXB-V8V474JV; EXB-28V474JX; YC164-JR-07470KL; YC124-JR-07470KL; YC164-JR-07510KL; MNR14ERAPJ514EXB38V4 74JV; EXB38V474JV.; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Mfr: Panasonic Electronic Components Other Names: Y9474CT-NDR,Q8286386 ,Y9474CT,Y9474TR-NDR ,Y9474TR,EXB38V474JV ,Y9474DKR,Y9474DKR-N DR Base Product Number: EXB-38

Win Source Part Number: 1038783-EXB-38V474JV
Category: Resistors>Resistor Networks, Arrays
Series: EXB
Package: Tape & Reel
Applications: Automotive AEC-Q200
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Mounting: SMD (SMT)
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Resistance (Ohms): 470k
Circuit Type: Isolated
Number of Resistors: 4
Number of Pins: 8
Power Per Element: 62.5mW
Package / Case: 1206 (3216 Metric), Convex, Long Side Terminals
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Alternative Parts (Cross-Reference): EXB-V8V474JV; EXB-28V474JX; YC164-JR-07470KL; YC124-JR-07470KL; YC164-JR-07510KL; MNR14ERAPJ514EXB38V474JV; EXB38V474JV.;
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0020
Mfr: Panasonic Electronic Components
Other Names: Y9474CT-NDR,Q8286386,Y9474CT,Y9474TR-NDR,Y9474TR,EXB38V474JV,Y9474DKR,Y9474DKR-NDR
Base Product Number: EXB-38

Buy Now Datasheet
Resistor Array, Chip, 4 Elements Rohs Compliant Panasonic - 52W5035 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Array, Chip, 4 Elements Rohs Compliant Panasonic
52W5035
Resistor Array, Chip, 4 Elements Rohs Compliant Panasonic 52W5035
RESISTOR ARRAY, CHIP, 4 ELEMENTS ROHS COMPLIANT: YES

RESISTOR ARRAY, CHIP, 4 ELEMENTS ROHS COMPLIANT: YES

Supplier's Site Datasheet
Resistor Array, Chip, 4 Elements Rohs Compliant Panasonic - 57AK2585 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Array, Chip, 4 Elements Rohs Compliant Panasonic
57AK2585
Resistor Array, Chip, 4 Elements Rohs Compliant Panasonic 57AK2585
RESISTOR ARRAY, CHIP, 4 ELEMENTS ROHS COMPLIANT: YES

RESISTOR ARRAY, CHIP, 4 ELEMENTS ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 50-EXB-38V474JV 1038783-EXB-38V474JV 52W5035
Product Name Isolated Resistor Resistors - Resistor Networks, Arrays Resistor Array, Chip, 4 Elements Rohs Compliant Panasonic
Technology / Construction THICK FILM
Resistance Range 470000 ohms 470000 ohms
Tolerance 5 +/- % 5 +/- %
Standards and Certifications RoHS RoHS
Configuration Chip Array Single Resistor; Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176092-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 768 ohms
View Details
4 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details