Manufacturer: Panasonic
Win Source Part Number: 918803-EXB-38V473JV
Series: EXB
Operating Temperature Range: -55°C ~ 125°C
Features: 47k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
Package: Reel - TR
Package: 1206 (3216 Metric), Convex, Long Side Terminals
Mounting: Surface Mount
Categories: Resistors
Case / Package: 1206
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0020
Other Part Number: Y9473CT, Q8258108B, Y9473TR, Y9473CT-NDR, Y9473TR-NDR, Y9473DKR, EXB38V473JV
4 Resistor Network 47kΩ 5% 1206 Isolated Thick Film 50V Product overview: EXB-38V473JV from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 50V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-38V473JV can be used for catalog matching and distributor lookup.
RESISTOR NETWORK, THICK FILM, 4, 47KOHM, 5%, 1206; Resistance:47kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors
RESISTOR NETWORK, THICK FILM, 4, 47KOHM, 5%, 1206, FULL REEL; Resistance:47kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors
RES ARRAY 4 RES 47K OHM 1206
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistor, Capacitor Networks |
| Product Number | 918803-EXB-38V473JV | 50-EXB-38V473JV | 65T9105 | EXB-38V473JV |
| Product Name | Resistor Networks, Arrays - EXB-38V473JV | Isolated 50V Resistor | Resistor Network, Thick Film, 4, 47Kohm, 5%, 1206; Resistance Panasonic | Resistor Networks, Arrays |
| Configuration | Chip Array | Single Resistor; Resistor, Capacitor Network | Chip Array | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 1206; 1206 [3216 Metric] | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Features | Electrically isolated. | |||
| Technology / Construction | THICK FILM | Thick Film (Chip) |