Panasonic Connectors,Interconnects EXB-38V472JV

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Circuit Type: Bussed Resistance (Ohms): 1M Tolerance: ±20% Number of Pins: 10 Power Per Element: 31mW Temperature Coefficient: ±1200ppm/°C
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Circuit Type: Bussed Resistance (Ohms): 1M Tolerance: ±20% Number of Pins: 10 Power Per Element: 31mW Temperature Coefficient: ±1200ppm/°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Circuit Type: Bussed Resistance (Ohms): 1M Tolerance: ±20% Number of Pins: 10 Power Per Element: 31mW Temperature Coefficient: ±1200ppm/°C

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Circuit Type: Bussed
Resistance (Ohms): 1M
Tolerance: ±20%
Number of Pins: 10
Power Per Element: 31mW
Temperature Coefficient: ±1200ppm/°C

Buy Now Datasheet
Isolated 50V Resistor - 50-EXB-38V472JV - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Isolated 50V Resistor
50-EXB-38V472JV
Isolated 50V Resistor 50-EXB-38V472JV
4 Resistor Network 4.7kR 5% 1206 Isolated Thick Film 50V Product overview: EXB-38V472JV from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 50V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-38V472JV can be used for catalog matching and distributor lookup.

4 Resistor Network 4.7kR 5% 1206 Isolated Thick Film 50V Product overview: EXB-38V472JV from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 50V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-38V472JV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Network, Thick Film, 4, 4.7Kohm, 5%, 1206; Resistance Panasonic - 65T9104 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, Thick Film, 4, 4.7Kohm, 5%, 1206; Resistance Panasonic
65T9104
Resistor Network, Thick Film, 4, 4.7Kohm, 5%, 1206; Resistance Panasonic 65T9104
RESISTOR NETWORK, THICK FILM, 4, 4.7KOHM, 5%, 1206; Resistance:4.7kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR NETWORK, THICK FILM, 4, 4.7KOHM, 5%, 1206; Resistance:4.7kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 50-EXB-38V472JV 65T9104
Product Name Connectors,Interconnects Isolated 50V Resistor Resistor Network, Thick Film, 4, 4.7Kohm, 5%, 1206; Resistance Panasonic
Resistance Range 1.00E6 ohms 4700 ohms 4700 ohms
Tolerance 20 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 1200 ±ppm/°C
Technology / Construction THICK FILM Thick Film (Chip)
Operating DC Voltage 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details