Panasonic Isolated 47 Ohm 50V Resistor EXB-38V470JV

Description
4 Resistor Array 47 Ohm 5% 1206 Isolated Thick Film 50V Product overview: EXB-38V470JV from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 47 Ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 47 Ohm, 50V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-38V470JV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4 Resistor Array 47 Ohm 5% 1206 Isolated Thick Film 50V Product overview: EXB-38V470JV from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 47 Ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 47 Ohm, 50V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-38V470JV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolated 47 Ohm 50V Resistor - 50-EXB-38V470JV - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Isolated 47 Ohm 50V Resistor
50-EXB-38V470JV
Isolated 47 Ohm 50V Resistor 50-EXB-38V470JV
4 Resistor Array 47 Ohm 5% 1206 Isolated Thick Film 50V Product overview: EXB-38V470JV from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 47 Ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 47 Ohm, 50V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-38V470JV can be used for catalog matching and distributor lookup.

4 Resistor Array 47 Ohm 5% 1206 Isolated Thick Film 50V Product overview: EXB-38V470JV from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 47 Ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 47 Ohm, 50V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-38V470JV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks, Arrays - EXB-38V470JV - ODG (Origin Data Global)
Shenzhen, China
Resistor Networks, Arrays
EXB-38V470JV
Resistor Networks, Arrays EXB-38V470JV
RES ARRAY 4 RES 47 OHM 1206

RES ARRAY 4 RES 47 OHM 1206

Supplier's Site Datasheet
Resistor Network, Thick Film, 4, 47Ohm, 5%, 1206; Resistance Panasonic - 65T9102 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, Thick Film, 4, 47Ohm, 5%, 1206; Resistance Panasonic
65T9102
Resistor Network, Thick Film, 4, 47Ohm, 5%, 1206; Resistance Panasonic 65T9102
RESISTOR NETWORK, THICK FILM, 4, 47OHM, 5%, 1206; Resistance:47ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:-RoHS Compliant: Yes

RESISTOR NETWORK, THICK FILM, 4, 47OHM, 5%, 1206; Resistance:47ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:-RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor Network, Thick Film, 4, 47Ohm, 5%, 1206, Full Reel; Resistance Panasonic - 97W7883 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, Thick Film, 4, 47Ohm, 5%, 1206, Full Reel; Resistance Panasonic
97W7883
Resistor Network, Thick Film, 4, 47Ohm, 5%, 1206, Full Reel; Resistance Panasonic 97W7883
RESISTOR NETWORK, THICK FILM, 4, 47OHM, 5%, 1206, FULL REEL; Resistance:47ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR NETWORK, THICK FILM, 4, 47OHM, 5%, 1206, FULL REEL; Resistance:47ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistor, Capacitor Networks Resistors Resistors
Product Number 50-EXB-38V470JV EXB-38V470JV 65T9102 97W7883
Product Name Isolated 47 Ohm 50V Resistor Resistor Networks, Arrays Resistor Network, Thick Film, 4, 47Ohm, 5%, 1206; Resistance Panasonic Resistor Network, Thick Film, 4, 47Ohm, 5%, 1206, Full Reel; Resistance Panasonic
Technology / Construction THICK FILM Thick Film (Chip) Thick Film (Chip)
Resistance Range 47 ohms 47 ohms 47 ohms 47 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 50 volts 50 volts 50 volts
Operating AC Voltage 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622439-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 332 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details