Panasonic Resistance Panasonic EXB-38V392JV.

Description
Resistance:3.9kohm; Network Circuit Type:Isolated; No. of Elements:4Elements; Resistor Case Style:1206 [3216 Metric]; No. of Pins:8Pins; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating per Element:63mW RoHS Compliant: Yes
Description
Resistance:3.9kohm; Network Circuit Type:Isolated; No. of Elements:4Elements; Resistor Case Style:1206 [3216 Metric]; No. of Pins:8Pins; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating per Element:63mW RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistance Panasonic - 29AC6212 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Panasonic
29AC6212
Resistance Panasonic 29AC6212
Resistance:3.9kohm; Network Circuit Type:Isolated; No. of Elements:4Elements; Resistor Case Style:1206 [3216 Metric]; No. of Pins:8Pins; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating per Element:63mW RoHS Compliant: Yes

Resistance:3.9kohm; Network Circuit Type:Isolated; No. of Elements:4Elements; Resistor Case Style:1206 [3216 Metric]; No. of Pins:8Pins; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating per Element:63mW RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AC6212
Product Name Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 1206
Resistance Range 3900 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 232000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R332JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details