Panasonic Resistors - Resistor Networks, Arrays EXB-38V332JV

Description
Win Source Part Number: 1111316-EXB-38V332JV Category: Resistors>Resistor Networks, Arrays Series: EXB Package: Tape & Reel Applications: Automotive AEC-Q200 Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Mounting: SMD (SMT) Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 3.3k Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 62.5mW Package / Case: 1206 (3216 Metric), Convex, Long Side Terminals Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): EXB-38V332JV.; EXB38V332JV; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Mfr: Panasonic Electronic Components Other Names: Y9332DKR,Y9332TR,Y93 32CT,Y9332CT-NDR,EXB 38V332JV,Y9332TR-NDR Base Product Number: EXB-38
Request a Quote Datasheet
Description
Win Source Part Number: 1111316-EXB-38V332JV Category: Resistors>Resistor Networks, Arrays Series: EXB Package: Tape & Reel Applications: Automotive AEC-Q200 Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Mounting: SMD (SMT) Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 3.3k Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 62.5mW Package / Case: 1206 (3216 Metric), Convex, Long Side Terminals Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): EXB-38V332JV.; EXB38V332JV; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Mfr: Panasonic Electronic Components Other Names: Y9332DKR,Y9332TR,Y93 32CT,Y9332CT-NDR,EXB 38V332JV,Y9332TR-NDR Base Product Number: EXB-38
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
1111316-EXB-38V332JV
Resistors - Resistor Networks, Arrays 1111316-EXB-38V332JV
Win Source Part Number: 1111316-EXB-38V332JV Category: Resistors>Resistor Networks, Arrays Series: EXB Package: Tape & Reel Applications: Automotive AEC-Q200 Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Mounting: SMD (SMT) Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 3.3k Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 62.5mW Package / Case: 1206 (3216 Metric), Convex, Long Side Terminals Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): EXB-38V332JV.; EXB38V332JV; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Mfr: Panasonic Electronic Components Other Names: Y9332DKR,Y9332TR,Y93 32CT,Y9332CT-NDR,EXB 38V332JV,Y9332TR-NDR Base Product Number: EXB-38

Win Source Part Number: 1111316-EXB-38V332JV
Category: Resistors>Resistor Networks, Arrays
Series: EXB
Package: Tape & Reel
Applications: Automotive AEC-Q200
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Mounting: SMD (SMT)
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Resistance (Ohms): 3.3k
Circuit Type: Isolated
Number of Resistors: 4
Number of Pins: 8
Power Per Element: 62.5mW
Package / Case: 1206 (3216 Metric), Convex, Long Side Terminals
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Alternative Parts (Cross-Reference): EXB-38V332JV.; EXB38V332JV;
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0020
Mfr: Panasonic Electronic Components
Other Names: Y9332DKR,Y9332TR,Y9332CT,Y9332CT-NDR,EXB38V332JV,Y9332TR-NDR
Base Product Number: EXB-38

Buy Now Datasheet
Isolated 50V Resistor - 50-EXB-38V332JV - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Isolated 50V Resistor
50-EXB-38V332JV
Isolated 50V Resistor 50-EXB-38V332JV
3.3kR 5% 4-Res Isolated Array 1206 50V Thick Film Product overview: EXB-38V332JV from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 50V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-38V332JV can be used for catalog matching and distributor lookup.

3.3kR 5% 4-Res Isolated Array 1206 50V Thick Film Product overview: EXB-38V332JV from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 50V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-38V332JV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Network, Thick Film, 4, 3.3Kohm, 5%, 1206, Full Reel; Resistance Panasonic - 97W7882 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, Thick Film, 4, 3.3Kohm, 5%, 1206, Full Reel; Resistance Panasonic
97W7882
Resistor Network, Thick Film, 4, 3.3Kohm, 5%, 1206, Full Reel; Resistance Panasonic 97W7882
RESISTOR NETWORK, THICK FILM, 4, 3.3KOHM, 5%, 1206, FULL REEL; Resistance:3.3kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR NETWORK, THICK FILM, 4, 3.3KOHM, 5%, 1206, FULL REEL; Resistance:3.3kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1111316-EXB-38V332JV 50-EXB-38V332JV 97W7882
Product Name Resistors - Resistor Networks, Arrays Isolated 50V Resistor Resistor Network, Thick Film, 4, 3.3Kohm, 5%, 1206, Full Reel; Resistance Panasonic
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application Automotive
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 [3216 Metric]
Resistance Range 3300 ohms 3300 ohms 3300 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1445541 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C153J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details