Panasonic Resistor Network, Thick Film, 4, 330 Ohm, 5%, 1206; Resistance Panasonic EXB-38V331JV

Description
RESISTOR NETWORK, THICK FILM, 4, 330 OHM, 5%, 1206; Resistance:330ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RESISTOR NETWORK, THICK FILM, 4, 330 OHM, 5%, 1206; Resistance:330ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Network, Thick Film, 4, 330 Ohm, 5%, 1206; Resistance Panasonic - 65T9098 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, Thick Film, 4, 330 Ohm, 5%, 1206; Resistance Panasonic
65T9098
Resistor Network, Thick Film, 4, 330 Ohm, 5%, 1206; Resistance Panasonic 65T9098
RESISTOR NETWORK, THICK FILM, 4, 330 OHM, 5%, 1206; Resistance:330ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR NETWORK, THICK FILM, 4, 330 OHM, 5%, 1206; Resistance:330ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor Network, Thick Film, 4, 330 Ohm, 5%, 1206, Full Reel; Resistance Panasonic - 97W7881 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, Thick Film, 4, 330 Ohm, 5%, 1206, Full Reel; Resistance Panasonic
97W7881
Resistor Network, Thick Film, 4, 330 Ohm, 5%, 1206, Full Reel; Resistance Panasonic 97W7881
RESISTOR NETWORK, THICK FILM, 4, 330 OHM, 5%, 1206, FULL REEL; Resistance:330ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR NETWORK, THICK FILM, 4, 330 OHM, 5%, 1206, FULL REEL; Resistance:330ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65T9098
Product Name Resistor Network, Thick Film, 4, 330 Ohm, 5%, 1206; Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1270 ohms
View Details
2 suppliers
Through Hole Resistors - 1580281 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R510JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details