Panasonic Isolated 33 Ohm 50V Resistor EXB-38V330JV

Description
33 Ohm 4 Resistor Array, 1206, 50V, Isolated, Thick Film Product overview: EXB-38V330JV from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 33 Ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 33 Ohm, 50V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-38V330JV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
33 Ohm 4 Resistor Array, 1206, 50V, Isolated, Thick Film Product overview: EXB-38V330JV from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 33 Ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 33 Ohm, 50V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-38V330JV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolated 33 Ohm 50V Resistor - 50-EXB-38V330JV - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Isolated 33 Ohm 50V Resistor
50-EXB-38V330JV
Isolated 33 Ohm 50V Resistor 50-EXB-38V330JV
33 Ohm 4 Resistor Array, 1206, 50V, Isolated, Thick Film Product overview: EXB-38V330JV from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 33 Ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 33 Ohm, 50V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-38V330JV can be used for catalog matching and distributor lookup.

33 Ohm 4 Resistor Array, 1206, 50V, Isolated, Thick Film Product overview: EXB-38V330JV from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 33 Ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 33 Ohm, 50V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-38V330JV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Network, Thick Film, 4, 33Ohm, 5%, 1206; Resistance Panasonic - 65T9097 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, Thick Film, 4, 33Ohm, 5%, 1206; Resistance Panasonic
65T9097
Resistor Network, Thick Film, 4, 33Ohm, 5%, 1206; Resistance Panasonic 65T9097
RESISTOR NETWORK, THICK FILM, 4, 33OHM, 5%, 1206; Resistance:33ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:-RoHS Compliant: Yes

RESISTOR NETWORK, THICK FILM, 4, 33OHM, 5%, 1206; Resistance:33ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 50-EXB-38V330JV 65T9097
Product Name Isolated 33 Ohm 50V Resistor Resistor Network, Thick Film, 4, 33Ohm, 5%, 1206; Resistance Panasonic
Technology / Construction THICK FILM Thick Film (Chip)
Resistance Range 33 ohms 33 ohms
Tolerance 5 +/- % 5 +/- %
Operating DC Voltage 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 200000 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details