Panasonic Resistance Panasonic EXB-38V330JV.

Description
Resistance:33ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating per Resistor:63mW; Resistor Type:Array RoHS Compliant: Yes
Description
Resistance:33ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating per Resistor:63mW; Resistor Type:Array RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Panasonic Resistance product, part number 25AC9471, is a chip resistor array designed for high-density applications. It features four resistors in a compact 1206 (3216 metric) package, with a resistance value of 33 ohms and a tolerance of ±5%. The product is rated for a maximum voltage of 50V and a power rating of 63mW per resistor. It complies with RoHS standards and is suitable for isolated network circuit types. This resistor array offers improved placement efficiency compared to traditional flat chip resistors, making it a viable option for space-constrained designs.

Datasheet Summary
Powered by GS/AI

The Panasonic Resistance product, part number 25AC9471, is a chip resistor array designed for high-density applications. It features four resistors in a compact 1206 (3216 metric) package, with a resistance value of 33 ohms and a tolerance of ±5%. The product is rated for a maximum voltage of 50V and a power rating of 63mW per resistor. It complies with RoHS standards and is suitable for isolated network circuit types. This resistor array offers improved placement efficiency compared to traditional flat chip resistors, making it a viable option for space-constrained designs.

Suppliers

Company
Product
Description
Supplier Links
Resistance Panasonic - 25AC9471 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Panasonic
25AC9471
Resistance Panasonic 25AC9471
Resistance:33ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating per Resistor:63mW; Resistor Type:Array RoHS Compliant: Yes

Resistance:33ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating per Resistor:63mW; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 25AC9471
Product Name Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 33 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1249295 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details