The Panasonic Resistor Array, Chip, 4 Elements (part number 52W5005) is a compact solution designed for high-density applications, featuring four resistors in a 2.0 mm vó 1.0 mm size (0804 inch). It is compliant with RoHS standards and adheres to reference standards such as IEC 60115-9 and JIS C 5201-9. The product is AEC-Q200 compliant, making it suitable for automotive applications. Each element has a power rating of 0.063 W at 70 °C, with a resistance range from 10 Ω to 1 MΩ and a tolerance of ±5%. The resistor array is designed for improved placement efficiency, offering a significant advantage over traditional flat type chip resistors. It is packaged in embossed carrier taping for easy handling and integration into various electronic designs.
RESISTOR ARRAY, CHIP, 4 ELEMENTS ROHS COMPLIANT: YES
RESISTOR ARRAY, CHIP, 4 ELEMENTS ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 52W5005 |
| Product Name | Resistor Array, Chip, 4 Elements Rohs Compliant Panasonic |
| Configuration | Single Resistor; Chip Array |