Manufacturer: Panasonic
Win Source Part Number: 871323-EXB-38V222JV
Series: EXB
Operating Temperature Range: -55°C ~ 125°C
Features: 2.2k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
Package: Reel - TR
Package: 1206 (3216 Metric), Convex, Long Side Terminals
Mounting: Surface Mount
Categories: Resistors
Case / Package: 1206
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0020
Other Part Number: Y9222TR-NDR, Y9222CT-NDR, EXB38V222JV, Y9222CT, Y9222TR, Y9222DKR
Thick Film Resistor Array 2.2kR 5% 1206 Isolated 4-Element 50V SMD Product overview: EXB-38V222JV from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 50V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-38V222JV can be used for catalog matching and distributor lookup.
RESISTOR NETWORK, THICK FILM, 4, 2.2KOHM, 5%, 1206, FULL REEL; Resistance:2.2kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors
RESISTOR NETWORK, THICK FILM, 4, 2.2KOHM, 5%, 1206; Resistance:2.2kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors
RES ARRAY 4 RES 2.2K OHM 1206
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistor, Capacitor Networks |
| Product Number | 871323-EXB-38V222JV | 50-EXB-38V222JV | 97W7879 | EXB-38V222JV |
| Product Name | Resistor Networks, Arrays - EXB-38V222JV | SMD Isolated 50V Resistor | Resistor Network, Thick Film, 4, 2.2Kohm, 5%, 1206, Full Reel; Resistance Panasonic | Resistor Networks, Arrays |
| Configuration | Chip Array | Single Resistor; Resistor, Capacitor Network | Chip Array | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 1206; 1206 [3216 Metric] | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Features | Electrically isolated. | |||
| Technology / Construction | THICK FILM | Thick Film (Chip) |