Panasonic Resistors - Resistor Networks, Arrays EXB-38V220JV

Description
Win Source Part Number: 1151708-EXB-38V220JV Category: Resistors>Resistor Networks, Arrays Series: EXB Package: Tape & Reel Applications: Automotive AEC-Q200 Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Mounting: SMD (SMT) Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 22 Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 62.5mW Package / Case: 1206 (3216 Metric), Convex, Long Side Terminals Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): -EXB-38V220JV; EXB-38V220JV.; EXB38V220JV; EXB38V220JV.; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Mfr: Panasonic Electronic Components Other Names: EXB38V220JV,Y9220CT, Y9220TR,Y9220CT-NDR, Y9220TR-NDR,Y9220DKR Base Product Number: EXB-38
Request a Quote Datasheet
Description
Win Source Part Number: 1151708-EXB-38V220JV Category: Resistors>Resistor Networks, Arrays Series: EXB Package: Tape & Reel Applications: Automotive AEC-Q200 Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Mounting: SMD (SMT) Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 22 Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 62.5mW Package / Case: 1206 (3216 Metric), Convex, Long Side Terminals Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): -EXB-38V220JV; EXB-38V220JV.; EXB38V220JV; EXB38V220JV.; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Mfr: Panasonic Electronic Components Other Names: EXB38V220JV,Y9220CT, Y9220TR,Y9220CT-NDR, Y9220TR-NDR,Y9220DKR Base Product Number: EXB-38
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
1151708-EXB-38V220JV
Resistors - Resistor Networks, Arrays 1151708-EXB-38V220JV
Win Source Part Number: 1151708-EXB-38V220JV Category: Resistors>Resistor Networks, Arrays Series: EXB Package: Tape & Reel Applications: Automotive AEC-Q200 Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Mounting: SMD (SMT) Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 22 Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 62.5mW Package / Case: 1206 (3216 Metric), Convex, Long Side Terminals Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): -EXB-38V220JV; EXB-38V220JV.; EXB38V220JV; EXB38V220JV.; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Mfr: Panasonic Electronic Components Other Names: EXB38V220JV,Y9220CT, Y9220TR,Y9220CT-NDR, Y9220TR-NDR,Y9220DKR Base Product Number: EXB-38

Win Source Part Number: 1151708-EXB-38V220JV
Category: Resistors>Resistor Networks, Arrays
Series: EXB
Package: Tape & Reel
Applications: Automotive AEC-Q200
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Mounting: SMD (SMT)
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Resistance (Ohms): 22
Circuit Type: Isolated
Number of Resistors: 4
Number of Pins: 8
Power Per Element: 62.5mW
Package / Case: 1206 (3216 Metric), Convex, Long Side Terminals
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Alternative Parts (Cross-Reference): -EXB-38V220JV; EXB-38V220JV.; EXB38V220JV; EXB38V220JV.;
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0020
Mfr: Panasonic Electronic Components
Other Names: EXB38V220JV,Y9220CT,Y9220TR,Y9220CT-NDR,Y9220TR-NDR,Y9220DKR
Base Product Number: EXB-38

Buy Now Datasheet
SMD Isolated 50V Resistor - 50-EXB-38V220JV - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Isolated 50V Resistor
50-EXB-38V220JV
SMD Isolated 50V Resistor 50-EXB-38V220JV
22R 4-Resistor Array 1206 50V Isolated Thick Film SMD Product overview: EXB-38V220JV from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 50V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-38V220JV can be used for catalog matching and distributor lookup.

22R 4-Resistor Array 1206 50V Isolated Thick Film SMD Product overview: EXB-38V220JV from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 50V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-38V220JV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Network, Thick Film, 4, 22Ohm, 5%, 1206, Full Reel; Resistance Panasonic - 97W7877 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, Thick Film, 4, 22Ohm, 5%, 1206, Full Reel; Resistance Panasonic
97W7877
Resistor Network, Thick Film, 4, 22Ohm, 5%, 1206, Full Reel; Resistance Panasonic 97W7877
RESISTOR NETWORK, THICK FILM, 4, 22OHM, 5%, 1206, FULL REEL; Resistance:22ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR NETWORK, THICK FILM, 4, 22OHM, 5%, 1206, FULL REEL; Resistance:22ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Resistor Network, Thick Film, 4, 22Ohm, 5%, 1206; Resistance Panasonic - 65T9092 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, Thick Film, 4, 22Ohm, 5%, 1206; Resistance Panasonic
65T9092
Resistor Network, Thick Film, 4, 22Ohm, 5%, 1206; Resistance Panasonic 65T9092
RESISTOR NETWORK, THICK FILM, 4, 22OHM, 5%, 1206; Resistance:22ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:-RoHS Compliant: Yes

RESISTOR NETWORK, THICK FILM, 4, 22OHM, 5%, 1206; Resistance:22ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1151708-EXB-38V220JV 50-EXB-38V220JV 97W7877 65T9092
Product Name Resistors - Resistor Networks, Arrays SMD Isolated 50V Resistor Resistor Network, Thick Film, 4, 22Ohm, 5%, 1206, Full Reel; Resistance Panasonic Resistor Network, Thick Film, 4, 22Ohm, 5%, 1206; Resistance Panasonic
Configuration Chip Array Single Resistor; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network
Category / Application Automotive
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 22 ohms 22 ohms 22 ohms 22 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details