Panasonic Resistance Panasonic EXB-38V152JV.

Description
Resistance:1.5kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating per Resistor:63mW; Resistor Type:Array RoHS Compliant: Yes
Datasheet
Description
Resistance:1.5kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating per Resistor:63mW; Resistor Type:Array RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistance Panasonic - 27AC5621 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Panasonic
27AC5621
Resistance Panasonic 27AC5621
Resistance:1.5kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating per Resistor:63mW; Resistor Type:Array RoHS Compliant: Yes

Resistance:1.5kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating per Resistor:63mW; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27AC5621
Product Name Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 1500 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1-1623708-7-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details