Panasonic Resistor Networks, Arrays - EXB-38V122JV EXB-38V122JV

Description
Manufacturer: Panasonic Win Source Part Number: 918802-EXB-38V122JV Series: EXB Operating Temperature Range: -55°C ~ 125°C Features: 1.2k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals Package: Reel - TR Package: 1206 (3216 Metric), Convex, Long Side Terminals Mounting: Surface Mount Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Other Part Number: EXB38V122JV, Y9122CT-NDR, Y9122TR-NDR, Y9122TR, Y9122CT, Y9122DKR
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 918802-EXB-38V122JV Series: EXB Operating Temperature Range: -55°C ~ 125°C Features: 1.2k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals Package: Reel - TR Package: 1206 (3216 Metric), Convex, Long Side Terminals Mounting: Surface Mount Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Other Part Number: EXB38V122JV, Y9122CT-NDR, Y9122TR-NDR, Y9122TR, Y9122CT, Y9122DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistor Networks, Arrays - EXB-38V122JV
918802-EXB-38V122JV
Resistor Networks, Arrays - EXB-38V122JV 918802-EXB-38V122JV
Manufacturer: Panasonic Win Source Part Number: 918802-EXB-38V122JV Series: EXB Operating Temperature Range: -55°C ~ 125°C Features: 1.2k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals Package: Reel - TR Package: 1206 (3216 Metric), Convex, Long Side Terminals Mounting: Surface Mount Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Other Part Number: EXB38V122JV, Y9122CT-NDR, Y9122TR-NDR, Y9122TR, Y9122CT, Y9122DKR

Manufacturer: Panasonic
Win Source Part Number: 918802-EXB-38V122JV
Series: EXB
Operating Temperature Range: -55°C ~ 125°C
Features: 1.2k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
Package: Reel - TR
Package: 1206 (3216 Metric), Convex, Long Side Terminals
Mounting: Surface Mount
Categories: Resistors
Case / Package: 1206
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0020
Other Part Number: EXB38V122JV, Y9122CT-NDR, Y9122TR-NDR, Y9122TR, Y9122CT, Y9122DKR

Buy Now Datasheet
Isolated 50V Resistor - 50-EXB-38V122JV - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Isolated 50V Resistor
50-EXB-38V122JV
Isolated 50V Resistor 50-EXB-38V122JV
1.2kR 4-Res Isolated Array, 1206, 50V, 5% Product overview: EXB-38V122JV from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 50V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-38V122JV can be used for catalog matching and distributor lookup.

1.2kR 4-Res Isolated Array, 1206, 50V, 5% Product overview: EXB-38V122JV from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 50V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-38V122JV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Array, Chip, 4 Elements Rohs Compliant Panasonic - 57AK2574 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Array, Chip, 4 Elements Rohs Compliant Panasonic
57AK2574
Resistor Array, Chip, 4 Elements Rohs Compliant Panasonic 57AK2574
RESISTOR ARRAY, CHIP, 4 ELEMENTS ROHS COMPLIANT: YES

RESISTOR ARRAY, CHIP, 4 ELEMENTS ROHS COMPLIANT: YES

Supplier's Site Datasheet
Resistor Array, Chip, 4 Elements Rohs Compliant Panasonic - 52W4969 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Array, Chip, 4 Elements Rohs Compliant Panasonic
52W4969
Resistor Array, Chip, 4 Elements Rohs Compliant Panasonic 52W4969
RESISTOR ARRAY, CHIP, 4 ELEMENTS ROHS COMPLIANT: YES

RESISTOR ARRAY, CHIP, 4 ELEMENTS ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 918802-EXB-38V122JV 50-EXB-38V122JV 57AK2574
Product Name Resistor Networks, Arrays - EXB-38V122JV Isolated 50V Resistor Resistor Array, Chip, 4 Elements Rohs Compliant Panasonic
Configuration Chip Array Single Resistor; Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Operating Temperature -55 to 125 C (-67 to 257 F)
Features Electrically isolated.
Technology / Construction THICK FILM
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers