Panasonic RES ARRAY 4 RES 11K OHM 1206 EXB-38V113JV

Description
RES ARRAY 4 RES 11K OHM 1206
Description
RES ARRAY 4 RES 11K OHM 1206

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 4 RES 11K OHM 1206 - 590-EXB-38V113JV - Utmel Electronic Limited
Hong Kong, China
RES ARRAY 4 RES 11K OHM 1206
590-EXB-38V113JV
RES ARRAY 4 RES 11K OHM 1206 590-EXB-38V113JV
RES ARRAY 4 RES 11K OHM 1206

RES ARRAY 4 RES 11K OHM 1206

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Resistors
Product Number 590-EXB-38V113JV
Product Name RES ARRAY 4 RES 11K OHM 1206
Configuration Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; Surface Mount
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details