Panasonic Resistor Network, Thick Film, 4, 1Kohm, 5%, 1206; Resistance Panasonic EXB-38V102JV

Description
RESISTOR NETWORK, THICK FILM, 4, 1KOHM, 5%, 1206; Resistance:1kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:-RoHS Compliant: Yes
Datasheet
Description
RESISTOR NETWORK, THICK FILM, 4, 1KOHM, 5%, 1206; Resistance:1kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Network, Thick Film, 4, 1Kohm, 5%, 1206; Resistance Panasonic - 65T9086 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, Thick Film, 4, 1Kohm, 5%, 1206; Resistance Panasonic
65T9086
Resistor Network, Thick Film, 4, 1Kohm, 5%, 1206; Resistance Panasonic 65T9086
RESISTOR NETWORK, THICK FILM, 4, 1KOHM, 5%, 1206; Resistance:1kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:-RoHS Compliant: Yes

RESISTOR NETWORK, THICK FILM, 4, 1KOHM, 5%, 1206; Resistance:1kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:-RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor Network, Thick Film, 4, 1Kohm, 5%, 1206, Full Reel; Resistance Panasonic - 97W7874 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, Thick Film, 4, 1Kohm, 5%, 1206, Full Reel; Resistance Panasonic
97W7874
Resistor Network, Thick Film, 4, 1Kohm, 5%, 1206, Full Reel; Resistance Panasonic 97W7874
RESISTOR NETWORK, THICK FILM, 4, 1KOHM, 5%, 1206, FULL REEL; Resistance:1kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR NETWORK, THICK FILM, 4, 1KOHM, 5%, 1206, FULL REEL; Resistance:1kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor Networks, Arrays - EXB-38V102JV - ODG (Origin Data Global)
Shenzhen, China
Resistor Networks, Arrays
EXB-38V102JV
Resistor Networks, Arrays EXB-38V102JV
RES ARRAY 4 RES 1K OHM 1206

RES ARRAY 4 RES 1K OHM 1206

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistor, Capacitor Networks
Product Number 65T9086 97W7874 EXB-38V102JV
Product Name Resistor Network, Thick Film, 4, 1Kohm, 5%, 1206; Resistance Panasonic Resistor Network, Thick Film, 4, 1Kohm, 5%, 1206, Full Reel; Resistance Panasonic Resistor Networks, Arrays
Configuration Single Resistor; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network Chip Array
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 1000 ohms 1000 ohms 1000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 220000 ohms
View Details
2 suppliers
Through Hole Resistors - 1249349 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R432JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details