Panasonic Resistor Network, Thick Film, 4, 100 Ohm, 5%, 1206, Full Reel; Resistance Panasonic EXB-38V101JV

Description
RESISTOR NETWORK, THICK FILM, 4, 100 OHM, 5%, 1206, FULL REEL; Resistance:100ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RESISTOR NETWORK, THICK FILM, 4, 100 OHM, 5%, 1206, FULL REEL; Resistance:100ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Network, Thick Film, 4, 100 Ohm, 5%, 1206, Full Reel; Resistance Panasonic - 97W7873 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, Thick Film, 4, 100 Ohm, 5%, 1206, Full Reel; Resistance Panasonic
97W7873
Resistor Network, Thick Film, 4, 100 Ohm, 5%, 1206, Full Reel; Resistance Panasonic 97W7873
RESISTOR NETWORK, THICK FILM, 4, 100 OHM, 5%, 1206, FULL REEL; Resistance:100ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR NETWORK, THICK FILM, 4, 100 OHM, 5%, 1206, FULL REEL; Resistance:100ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor Network, Thick Film, 4, 100 Ohm, 5%, 1206; Resistance Panasonic - 65T9085 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, Thick Film, 4, 100 Ohm, 5%, 1206; Resistance Panasonic
65T9085
Resistor Network, Thick Film, 4, 100 Ohm, 5%, 1206; Resistance Panasonic 65T9085
RESISTOR NETWORK, THICK FILM, 4, 100 OHM, 5%, 1206; Resistance:100ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR NETWORK, THICK FILM, 4, 100 OHM, 5%, 1206; Resistance:100ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 97W7873
Product Name Resistor Network, Thick Film, 4, 100 Ohm, 5%, 1206, Full Reel; Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722206 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details