Panasonic Res Thick Film Array 47K Ohm 5% ±200ppm/C ISOL Molded 4-Pin 0606(2 X 0603) Convex SMD Punched Carrier T/R EXB-34V473JV

Description
Res Thick Film Array 47K Ohm 5% ±200ppm/C ISOL Molded 4-Pin 0606(2 X 0603) Convex SMD Punched Carrier T/R
Description
Res Thick Film Array 47K Ohm 5% ±200ppm/C ISOL Molded 4-Pin 0606(2 X 0603) Convex SMD Punched Carrier T/R

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film Array 47K Ohm 5% ±200ppm/C ISOL Molded 4-Pin 0606(2 X 0603) Convex SMD Punched Carrier T/R - 590-EXB-34V473JV - Utmel Electronic Limited
Hong Kong, China
Res Thick Film Array 47K Ohm 5% ±200ppm/C ISOL Molded 4-Pin 0606(2 X 0603) Convex SMD Punched Carrier T/R
590-EXB-34V473JV
Res Thick Film Array 47K Ohm 5% ±200ppm/C ISOL Molded 4-Pin 0606(2 X 0603) Convex SMD Punched Carrier T/R 590-EXB-34V473JV
Res Thick Film Array 47K Ohm 5% ±200ppm/C ISOL Molded 4-Pin 0606(2 X 0603) Convex SMD Punched Carrier T/R

Res Thick Film Array 47K Ohm 5% ±200ppm/C ISOL Molded 4-Pin 0606(2 X 0603) Convex SMD Punched Carrier T/R

Supplier's Site
Resistor Array, Chip, 2 Elements Rohs Compliant Panasonic - 52W4907 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Array, Chip, 2 Elements Rohs Compliant Panasonic
52W4907
Resistor Array, Chip, 2 Elements Rohs Compliant Panasonic 52W4907
Resistor Array, Chip, 2 elements RoHS Compliant: Yes

Resistor Array, Chip, 2 elements RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 590-EXB-34V473JV 52W4907
Product Name Res Thick Film Array 47K Ohm 5% ±200ppm/C ISOL Molded 4-Pin 0606(2 X 0603) Convex SMD Punched Carrier T/R Resistor Array, Chip, 2 Elements Rohs Compliant Panasonic
Configuration Chip Array; Resistor, Capacitor Network Single Resistor; Chip Array
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount
Resistance Range 47000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details