Panasonic SMD 330 Ohm Resistor EXB-34V331JV

Description
Res Thick Film Array 330 Ohm 5% 200ppm/C ISOL Molded 4-Pin 0606(2 X 0603) Convex SMD Punched Carrier T/R Product overview: EXB-34V331JV from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 330 Ohm, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-34V331JV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Thick Film Array 330 Ohm 5% 200ppm/C ISOL Molded 4-Pin 0606(2 X 0603) Convex SMD Punched Carrier T/R Product overview: EXB-34V331JV from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 330 Ohm, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-34V331JV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 330 Ohm Resistor - 50-EXB-34V331JV - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 330 Ohm Resistor
50-EXB-34V331JV
SMD 330 Ohm Resistor 50-EXB-34V331JV
Res Thick Film Array 330 Ohm 5% 200ppm/C ISOL Molded 4-Pin 0606(2 X 0603) Convex SMD Punched Carrier T/R Product overview: EXB-34V331JV from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 330 Ohm, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-34V331JV can be used for catalog matching and distributor lookup.

Res Thick Film Array 330 Ohm 5% 200ppm/C ISOL Molded 4-Pin 0606(2 X 0603) Convex SMD Punched Carrier T/R Product overview: EXB-34V331JV from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 330 Ohm, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-34V331JV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks, Arrays - EXB-34V331JV - ODG (Origin Data Global)
Shenzhen, China
Resistor Networks, Arrays
EXB-34V331JV
Resistor Networks, Arrays EXB-34V331JV
RES ARRAY 2 RES 330 OHM 0606

RES ARRAY 2 RES 330 OHM 0606

Supplier's Site Datasheet
Resistor Array, Chip, 2 Elements Rohs Compliant Panasonic - 52W4883 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Array, Chip, 2 Elements Rohs Compliant Panasonic
52W4883
Resistor Array, Chip, 2 Elements Rohs Compliant Panasonic 52W4883
Resistor Array, Chip, 2 elements RoHS Compliant: Yes

Resistor Array, Chip, 2 elements RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistor, Capacitor Networks Resistors
Product Number 50-EXB-34V331JV EXB-34V331JV 52W4883
Product Name SMD 330 Ohm Resistor Resistor Networks, Arrays Resistor Array, Chip, 2 Elements Rohs Compliant Panasonic
Technology / Construction THICK FILM
Resistance Range 330 ohms 330 ohms
Tolerance 5 +/- % 5 +/- %
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details