Panasonic SMD 33 Ohm 100V Resistor EXB-34V330JV

Description
33 Ohm 5% Thick Film Resistor Array, 4-Pin, 125°C, 100V, 0606 SMD Product overview: EXB-34V330JV from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33 Ohm, 100V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 33 Ohm, 100V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-34V330JV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
33 Ohm 5% Thick Film Resistor Array, 4-Pin, 125°C, 100V, 0606 SMD Product overview: EXB-34V330JV from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33 Ohm, 100V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 33 Ohm, 100V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-34V330JV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 33 Ohm 100V Resistor - 50-EXB-34V330JV - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 33 Ohm 100V Resistor
50-EXB-34V330JV
SMD 33 Ohm 100V Resistor 50-EXB-34V330JV
33 Ohm 5% Thick Film Resistor Array, 4-Pin, 125°C, 100V, 0606 SMD Product overview: EXB-34V330JV from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33 Ohm, 100V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 33 Ohm, 100V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-34V330JV can be used for catalog matching and distributor lookup.

33 Ohm 5% Thick Film Resistor Array, 4-Pin, 125°C, 100V, 0606 SMD Product overview: EXB-34V330JV from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33 Ohm, 100V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 33 Ohm, 100V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-34V330JV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistor Networks, Arrays - EXB-34V330JV
918800-EXB-34V330JV
Resistor Networks, Arrays - EXB-34V330JV 918800-EXB-34V330JV
Manufacturer: Panasonic Win Source Part Number: 918800-EXB-34V330JV Series: EXB Operating Temperature Range: -55°C ~ 125°C Features: 33 Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0606, Convex Package: Reel - TR Package: 0606, Convex Mounting: Surface Mount Categories: Resistors Case / Package: 0606 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Other Part Number: Y8330TR-NDR, 2266-EXB-34V330JV, Y8330CT, Y8330CT-NDR, Y8330DKR, EXB34V330JV, Y8330DKR-NDR, Y8330TR

Manufacturer: Panasonic
Win Source Part Number: 918800-EXB-34V330JV
Series: EXB
Operating Temperature Range: -55°C ~ 125°C
Features: 33 Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0606, Convex
Package: Reel - TR
Package: 0606, Convex
Mounting: Surface Mount
Categories: Resistors
Case / Package: 0606
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0020
Other Part Number: Y8330TR-NDR, 2266-EXB-34V330JV, Y8330CT, Y8330CT-NDR, Y8330DKR, EXB34V330JV, Y8330DKR-NDR, Y8330TR

Buy Now Datasheet
Resistor Array, Chip, 2 Elements Rohs Compliant Panasonic - 52W4882 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Array, Chip, 2 Elements Rohs Compliant Panasonic
52W4882
Resistor Array, Chip, 2 Elements Rohs Compliant Panasonic 52W4882
RESISTOR ARRAY, CHIP, 2 ELEMENTS ROHS COMPLIANT: YES

RESISTOR ARRAY, CHIP, 2 ELEMENTS ROHS COMPLIANT: YES

Supplier's Site Datasheet
Resistor Array, Chip, 2 Elements Rohs Compliant Panasonic - 57AK2570 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Array, Chip, 2 Elements Rohs Compliant Panasonic
57AK2570
Resistor Array, Chip, 2 Elements Rohs Compliant Panasonic 57AK2570
RESISTOR ARRAY, CHIP, 2 ELEMENTS ROHS COMPLIANT: YES

RESISTOR ARRAY, CHIP, 2 ELEMENTS ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 50-EXB-34V330JV 918800-EXB-34V330JV 52W4882
Product Name SMD 33 Ohm 100V Resistor Resistor Networks, Arrays - EXB-34V330JV Resistor Array, Chip, 2 Elements Rohs Compliant Panasonic
Technology / Construction THICK FILM
Resistance Range 33 ohms
Tolerance 5 +/- %
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers