Panasonic SMD Isolated Resistor EXB-34V103JV

Description
2 Resistor Network 10kR 5% Isolated 0606 Surface Mount Product overview: EXB-34V103JV from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-34V103JV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2 Resistor Network 10kR 5% Isolated 0606 Surface Mount Product overview: EXB-34V103JV from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-34V103JV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD Isolated Resistor - 50-EXB-34V103JV - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Isolated Resistor
50-EXB-34V103JV
SMD Isolated Resistor 50-EXB-34V103JV
2 Resistor Network 10kR 5% Isolated 0606 Surface Mount Product overview: EXB-34V103JV from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-34V103JV can be used for catalog matching and distributor lookup.

2 Resistor Network 10kR 5% Isolated 0606 Surface Mount Product overview: EXB-34V103JV from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-34V103JV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks, Arrays - EXB-34V103JV - ODG (Origin Data Global)
Shenzhen, China
Resistor Networks, Arrays
EXB-34V103JV
Resistor Networks, Arrays EXB-34V103JV
RES ARRAY 2 RES 10K OHM 0606

RES ARRAY 2 RES 10K OHM 0606

Supplier's Site Datasheet
RES ARRAY 2 RES 10K OHM 0606 - 590-EXB-34V103JV - Utmel Electronic Limited
Hong Kong, China
RES ARRAY 2 RES 10K OHM 0606
590-EXB-34V103JV
RES ARRAY 2 RES 10K OHM 0606 590-EXB-34V103JV
RES ARRAY 2 RES 10K OHM 0606

RES ARRAY 2 RES 10K OHM 0606

Supplier's Site
Resistor Array, Chip, 2 Elements Rohs Compliant Panasonic - 52W4816 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Array, Chip, 2 Elements Rohs Compliant Panasonic
52W4816
Resistor Array, Chip, 2 Elements Rohs Compliant Panasonic 52W4816
RESISTOR ARRAY, CHIP, 2 ELEMENTS ROHS COMPLIANT: YES

RESISTOR ARRAY, CHIP, 2 ELEMENTS ROHS COMPLIANT: YES

Supplier's Site Datasheet
Resistor Array, Chip, 2 Elements Rohs Compliant Panasonic - 57AK2567 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Array, Chip, 2 Elements Rohs Compliant Panasonic
57AK2567
Resistor Array, Chip, 2 Elements Rohs Compliant Panasonic 57AK2567
RESISTOR ARRAY, CHIP, 2 ELEMENTS ROHS COMPLIANT: YES

RESISTOR ARRAY, CHIP, 2 ELEMENTS ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistor, Capacitor Networks Resistors Resistors
Product Number 50-EXB-34V103JV EXB-34V103JV 590-EXB-34V103JV 52W4816
Product Name SMD Isolated Resistor Resistor Networks, Arrays RES ARRAY 2 RES 10K OHM 0606 Resistor Array, Chip, 2 Elements Rohs Compliant Panasonic
Technology / Construction THICK FILM
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Standards and Certifications RoHS RoHS RoHS
Configuration Chip Array Chip Array; Resistor, Capacitor Network Single Resistor; Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176073-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
4 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details