Panasonic SMD Isolated Resistor EXB-2HVR000V

Description
Thick Film Resistor Array 0R 8-Element Isolated 16-Pin 0402 SMD Product overview: EXB-2HVR000V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-2HVR000V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Thick Film Resistor Array 0R 8-Element Isolated 16-Pin 0402 SMD Product overview: EXB-2HVR000V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-2HVR000V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD Isolated Resistor - 50-EXB-2HVR000V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Isolated Resistor
50-EXB-2HVR000V
SMD Isolated Resistor 50-EXB-2HVR000V
Thick Film Resistor Array 0R 8-Element Isolated 16-Pin 0402 SMD Product overview: EXB-2HVR000V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-2HVR000V can be used for catalog matching and distributor lookup.

Thick Film Resistor Array 0R 8-Element Isolated 16-Pin 0402 SMD Product overview: EXB-2HVR000V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-2HVR000V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistor Networks, Arrays - EXB-2HVR000V
871322-EXB-2HVR000V
Resistor Networks, Arrays - EXB-2HVR000V 871322-EXB-2HVR000V
Manufacturer: Panasonic Win Source Part Number: 871322-EXB-2HVR000V Series: EXB Operating Temperature Range: -55°C ~ 125°C Features: 0.0 Ohm Jumper 62.5mW Power Per Element Isolated 8 Resistor Network/Array - 1506, Convex, Long Side Terminals Package: Reel - TR Package: 1506, Convex, Long Side Terminals Mounting: Surface Mount Categories: Resistors Case / Package: 1506 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Other Part Number: Y1000TR, Y1000DKR-NDR, EXB2HVR000V, Y1000CT, Y1000CT-NDR, Y1000TR-NDR, Y1000DKR

Manufacturer: Panasonic
Win Source Part Number: 871322-EXB-2HVR000V
Series: EXB
Operating Temperature Range: -55°C ~ 125°C
Features: 0.0 Ohm Jumper 62.5mW Power Per Element Isolated 8 Resistor Network/Array - 1506, Convex, Long Side Terminals
Package: Reel - TR
Package: 1506, Convex, Long Side Terminals
Mounting: Surface Mount
Categories: Resistors
Case / Package: 1506
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0020
Other Part Number: Y1000TR, Y1000DKR-NDR, EXB2HVR000V, Y1000CT, Y1000CT-NDR, Y1000TR-NDR, Y1000DKR

Buy Now Datasheet
Resistor Network, Thick Film, 8, 0 Ohm, 0402, Full Reel; Resistor Case / Package Panasonic - 01X1475 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, Thick Film, 8, 0 Ohm, 0402, Full Reel; Resistor Case / Package Panasonic
01X1475
Resistor Network, Thick Film, 8, 0 Ohm, 0402, Full Reel; Resistor Case / Package Panasonic 01X1475
RESISTOR NETWORK, THICK FILM, 8, 0 OHM, 0402, FULL REEL; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Current Rating:1A; Product Length:1.02mmRoHS Compliant: Yes

RESISTOR NETWORK, THICK FILM, 8, 0 OHM, 0402, FULL REEL; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Network Circuit Type:Isolated; No. of Resistors:8Resistors; Current Rating:1A; Product Length:1.02mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 50-EXB-2HVR000V 871322-EXB-2HVR000V 01X1475
Product Name SMD Isolated Resistor Resistor Networks, Arrays - EXB-2HVR000V Resistor Network, Thick Film, 8, 0 Ohm, 0402, Full Reel; Resistor Case / Package Panasonic
Technology / Construction THICK FILM Thick Film (Chip)
Resistance Range 0.0 ohms
Tolerance 5 +/- %
Operating DC Voltage 25 volts
Operating AC Voltage 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1363293 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers