The Panasonic Chip Resistor Array, part number 60AC9599, features a high-density design with eight resistors in a 1506 inch size (3.8 mm vó 1.6 mm). Each resistor has a resistance tolerance of ±5% and a power rating of 62.5 mW per resistor. The maximum voltage rating is 25V, with a limiting element voltage of 50V. This product is AEC-Q200 qualified and RoHS compliant, making it suitable for automotive and environmentally sensitive applications. The resistor array is designed for improved placement efficiency compared to flat type chip resistors, allowing for more compact circuit designs. The operating temperature range is from -55°C to +125°C, ensuring reliability in various conditions.
Resistance:820ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 60AC9599 |
| Product Name | Resistance Panasonic |
| Configuration | Single Resistor; Resistor, Capacitor Network |
| Mounting / Packaging | 1506 [3816 Metric] |
| Resistance Range | 820 ohms |
| Tolerance | 5 +/- % |