Panasonic Isolated 68 Ohm 50V Resistor EXB-2HV680JV

Description
8 Resistor Network, 68 Ohm, 5% Tol, 1506, Isolated, Thick Film, 50V Product overview: EXB-2HV680JV from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 68 Ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 68 Ohm, 50V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-2HV680JV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8 Resistor Network, 68 Ohm, 5% Tol, 1506, Isolated, Thick Film, 50V Product overview: EXB-2HV680JV from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 68 Ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 68 Ohm, 50V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-2HV680JV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolated 68 Ohm 50V Resistor - 50-EXB-2HV680JV - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Isolated 68 Ohm 50V Resistor
50-EXB-2HV680JV
Isolated 68 Ohm 50V Resistor 50-EXB-2HV680JV
8 Resistor Network, 68 Ohm, 5% Tol, 1506, Isolated, Thick Film, 50V Product overview: EXB-2HV680JV from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 68 Ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 68 Ohm, 50V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-2HV680JV can be used for catalog matching and distributor lookup.

8 Resistor Network, 68 Ohm, 5% Tol, 1506, Isolated, Thick Film, 50V Product overview: EXB-2HV680JV from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 68 Ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 68 Ohm, 50V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-2HV680JV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res N/w, Aec-Q200, Isolated, 68R, 0402; Resistance Panasonic - 52W4211 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Aec-Q200, Isolated, 68R, 0402; Resistance Panasonic
52W4211
Res N/w, Aec-Q200, Isolated, 68R, 0402; Resistance Panasonic 52W4211
RES N/W, AEC-Q200, ISOLATED, 68R, 0402; Resistance:68ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, AEC-Q200, ISOLATED, 68R, 0402; Resistance:68ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 50-EXB-2HV680JV 52W4211
Product Name Isolated 68 Ohm 50V Resistor Res N/w, Aec-Q200, Isolated, 68R, 0402; Resistance Panasonic
Technology / Construction THICK FILM
Resistance Range 68 ohms 68 ohms
Tolerance 5 +/- % 5 +/- %
Standards and Certifications RoHS RoHS
Configuration Single Resistor; Resistor, Capacitor Network
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.3 ohms
View Details
2 suppliers
Surface Mount Resistors - 1260365 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R202JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers