Panasonic Resistor Network, Thick Film, 8, 56Ohm, 5%, 0402, Full Reel; Resistance Panasonic EXB-2HV560JV

Description
RESISTOR NETWORK, THICK FILM, 8, 56OHM, 5%, 0402, FULL REEL; Resistance:56ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
RESISTOR NETWORK, THICK FILM, 8, 56OHM, 5%, 0402, FULL REEL; Resistance:56ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Network, Thick Film, 8, 56Ohm, 5%, 0402, Full Reel; Resistance Panasonic - 01X1485 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, Thick Film, 8, 56Ohm, 5%, 0402, Full Reel; Resistance Panasonic
01X1485
Resistor Network, Thick Film, 8, 56Ohm, 5%, 0402, Full Reel; Resistance Panasonic 01X1485
RESISTOR NETWORK, THICK FILM, 8, 56OHM, 5%, 0402, FULL REEL; Resistance:56ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V RoHS Compliant: Yes

RESISTOR NETWORK, THICK FILM, 8, 56OHM, 5%, 0402, FULL REEL; Resistance:56ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 01X1485
Product Name Resistor Network, Thick Film, 8, 56Ohm, 5%, 0402, Full Reel; Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 1506 [3816 Metric]
Resistance Range 56 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614971-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.7 ohms
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details