Panasonic Isolated 25V Resistor EXB-2HV510JV

Description
8-Element Isolated Resistor Network, 51R 5%, 0402, 25V, Thick Film Product overview: EXB-2HV510JV from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 25V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-2HV510JV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Element Isolated Resistor Network, 51R 5%, 0402, 25V, Thick Film Product overview: EXB-2HV510JV from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 25V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-2HV510JV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolated 25V Resistor - 50-EXB-2HV510JV - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Isolated 25V Resistor
50-EXB-2HV510JV
Isolated 25V Resistor 50-EXB-2HV510JV
8-Element Isolated Resistor Network, 51R 5%, 0402, 25V, Thick Film Product overview: EXB-2HV510JV from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 25V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-2HV510JV can be used for catalog matching and distributor lookup.

8-Element Isolated Resistor Network, 51R 5%, 0402, 25V, Thick Film Product overview: EXB-2HV510JV from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 25V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-2HV510JV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors Resistor Networks, Arrays -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors Resistor Networks, Arrays
Resistors Resistor Networks, Arrays
Alternative Parts (Cross-Reference): Cross Manufacturer: Panasonic Electronic Components Category: Resistors Resistor Networks, Arrays Series: EXB Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Circuit Type: Isolated Resistance (Ohms): 51 Tolerance: ±5% Number of Resistors: 8

Alternative Parts (Cross-Reference): Cross
Manufacturer: Panasonic Electronic Components
Category: Resistors Resistor Networks, Arrays
Series: EXB
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Circuit Type: Isolated
Resistance (Ohms): 51
Tolerance: ±5%
Number of Resistors: 8

Buy Now Datasheet
Resistor Networks, Arrays - EXB-2HV510JV - ODG (Origin Data Global)
Shenzhen, China
Resistor Networks, Arrays
EXB-2HV510JV
Resistor Networks, Arrays EXB-2HV510JV
RES ARRAY 8 RES 51 OHM 1506

RES ARRAY 8 RES 51 OHM 1506

Supplier's Site Datasheet
Res Thick Film Array 51 Ohm 5% 1/4W ±200ppm/°C ISOL 16-Pin 1506(8 X 0402) Convex SMD Punched Carrier T/R - 590-EXB-2HV510JV - Utmel Electronic Limited
Hong Kong, China
Res Thick Film Array 51 Ohm 5% 1/4W ±200ppm/°C ISOL 16-Pin 1506(8 X 0402) Convex SMD Punched Carrier T/R
590-EXB-2HV510JV
Res Thick Film Array 51 Ohm 5% 1/4W ±200ppm/°C ISOL 16-Pin 1506(8 X 0402) Convex SMD Punched Carrier T/R 590-EXB-2HV510JV
Res Thick Film Array 51 Ohm 5% 1/4W ±200ppm/°C ISOL 16-Pin 1506(8 X 0402) Convex SMD Punched Carrier T/R

Res Thick Film Array 51 Ohm 5% 1/4W ±200ppm/°C ISOL 16-Pin 1506(8 X 0402) Convex SMD Punched Carrier T/R

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Utmel Electronic Limited
Product Category Resistors Resistors Resistor, Capacitor Networks Resistors
Product Number 50-EXB-2HV510JV EXB-2HV510JV 590-EXB-2HV510JV
Product Name Isolated 25V Resistor Resistors Resistor Networks, Arrays Resistor Networks, Arrays Res Thick Film Array 51 Ohm 5% 1/4W ±200ppm/°C ISOL 16-Pin 1506(8 X 0402) Convex SMD Punched Carrier T/R
Technology / Construction THICK FILM Thick Film (Chip)
Resistance Range 51 ohms 51 ohms 51 ohms 51 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 25 volts 25 volts
Operating AC Voltage 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1260361 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details