Panasonic SMD 4.7 Ohm Resistor EXB-2HV4R7JV

Description
Thick Film Resistor Array 4.7 Ohm 5% 16-Pin 1506 SMD Product overview: EXB-2HV4R7JV from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4.7 Ohm, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-2HV4R7JV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Thick Film Resistor Array 4.7 Ohm 5% 16-Pin 1506 SMD Product overview: EXB-2HV4R7JV from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4.7 Ohm, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-2HV4R7JV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 4.7 Ohm Resistor - 50-EXB-2HV4R7JV - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7 Ohm Resistor
50-EXB-2HV4R7JV
SMD 4.7 Ohm Resistor 50-EXB-2HV4R7JV
Thick Film Resistor Array 4.7 Ohm 5% 16-Pin 1506 SMD Product overview: EXB-2HV4R7JV from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4.7 Ohm, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-2HV4R7JV can be used for catalog matching and distributor lookup.

Thick Film Resistor Array 4.7 Ohm 5% 16-Pin 1506 SMD Product overview: EXB-2HV4R7JV from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4.7 Ohm, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-2HV4R7JV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Resistors
Product Number 50-EXB-2HV4R7JV
Product Name SMD 4.7 Ohm Resistor
Technology / Construction THICK FILM
Resistance Range 4.7 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Chassis Mount Resistors - 1-1614772-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 33000 ohms
View Details