Panasonic Resistor Network, Thick Film, 8, 47Ohm, 5%, 0402; Resistance Panasonic EXB-2HV470JV

Description
RESISTOR NETWORK, THICK FILM, 8, 47OHM, 5%, 0402; Resistance:47ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
RESISTOR NETWORK, THICK FILM, 8, 47OHM, 5%, 0402; Resistance:47ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Network, Thick Film, 8, 47Ohm, 5%, 0402; Resistance Panasonic - 65T9046 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, Thick Film, 8, 47Ohm, 5%, 0402; Resistance Panasonic
65T9046
Resistor Network, Thick Film, 8, 47Ohm, 5%, 0402; Resistance Panasonic 65T9046
RESISTOR NETWORK, THICK FILM, 8, 47OHM, 5%, 0402; Resistance:47ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V RoHS Compliant: Yes

RESISTOR NETWORK, THICK FILM, 8, 47OHM, 5%, 0402; Resistance:47ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor Network, Thick Film, 8, 47Ohm, 5%, 0402, Full Reel; Resistance Panasonic - 01X1483 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, Thick Film, 8, 47Ohm, 5%, 0402, Full Reel; Resistance Panasonic
01X1483
Resistor Network, Thick Film, 8, 47Ohm, 5%, 0402, Full Reel; Resistance Panasonic 01X1483
RESISTOR NETWORK, THICK FILM, 8, 47OHM, 5%, 0402, FULL REEL; Resistance:47ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V RoHS Compliant: Yes

RESISTOR NETWORK, THICK FILM, 8, 47OHM, 5%, 0402, FULL REEL; Resistance:47ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65T9046
Product Name Resistor Network, Thick Film, 8, 47Ohm, 5%, 0402; Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 1506 [3816 Metric]
Resistance Range 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 1363288 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R911JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details