Thick Film Resistor Array 39kΩ 5% 16-Pin 1506 Isolated SMD Product overview: EXB-2HV393JV from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-2HV393JV can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Resistors |
| Product Number | 50-EXB-2HV393JV |
| Product Name | SMD Isolated Resistor |
| Technology / Construction | THICK FILM |
| Resistance Range | 39000 ohms |
| Tolerance | 5 +/- % |