Panasonic SMD Isolated 390 Ohm 25V Resistor EXB-2HV391JV

Description
8 Resistor Network 390 Ohm 5% 1506 SMD 25V Isolated Product overview: EXB-2HV391JV from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated, 390 Ohm, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 390 Ohm, 25V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-2HV391JV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8 Resistor Network 390 Ohm 5% 1506 SMD 25V Isolated Product overview: EXB-2HV391JV from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated, 390 Ohm, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 390 Ohm, 25V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-2HV391JV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD Isolated 390 Ohm 25V Resistor - 50-EXB-2HV391JV - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Isolated 390 Ohm 25V Resistor
50-EXB-2HV391JV
SMD Isolated 390 Ohm 25V Resistor 50-EXB-2HV391JV
8 Resistor Network 390 Ohm 5% 1506 SMD 25V Isolated Product overview: EXB-2HV391JV from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated, 390 Ohm, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 390 Ohm, 25V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-2HV391JV can be used for catalog matching and distributor lookup.

8 Resistor Network 390 Ohm 5% 1506 SMD 25V Isolated Product overview: EXB-2HV391JV from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated, 390 Ohm, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 390 Ohm, 25V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-2HV391JV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Resistors
Product Number 50-EXB-2HV391JV
Product Name SMD Isolated 390 Ohm 25V Resistor
Technology / Construction THICK FILM
Resistance Range 390 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469488 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details