Panasonic Connectors,Interconnects EXB-2HV333JV

Description
Manufacturer: AMIS Packaging: Bulk Part Status: Obsolete Circuit Type: Bussed Resistance (Ohms): 1M Tolerance: ±20% Number of Pins: 10 Power Per Element: 31mW Temperature Coefficient: Y6P Category: Connectors,Interconn ects
Request a Quote Datasheet
Description
Manufacturer: AMIS Packaging: Bulk Part Status: Obsolete Circuit Type: Bussed Resistance (Ohms): 1M Tolerance: ±20% Number of Pins: 10 Power Per Element: 31mW Temperature Coefficient: Y6P Category: Connectors,Interconn ects
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Packaging: Bulk Part Status: Obsolete Circuit Type: Bussed Resistance (Ohms): 1M Tolerance: ±20% Number of Pins: 10 Power Per Element: 31mW Temperature Coefficient: Y6P Category: Connectors,Interconn ects

Manufacturer: AMIS
Packaging: Bulk
Part Status: Obsolete
Circuit Type: Bussed
Resistance (Ohms): 1M
Tolerance: ±20%
Number of Pins: 10
Power Per Element: 31mW
Temperature Coefficient: Y6P
Category: Connectors,Interconnects

Buy Now Datasheet
Isolated 50V Resistor - 50-EXB-2HV333JV - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Isolated 50V Resistor
50-EXB-2HV333JV
Isolated 50V Resistor 50-EXB-2HV333JV
8-Element Isolated Resistor Array, 33kR, 1506, 50V Product overview: EXB-2HV333JV from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 50V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-2HV333JV can be used for catalog matching and distributor lookup.

8-Element Isolated Resistor Array, 33kR, 1506, 50V Product overview: EXB-2HV333JV from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 50V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-2HV333JV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Array, Chip, 8 Elements 1506 Rohs Compliant Panasonic - 57AK2520 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Array, Chip, 8 Elements 1506 Rohs Compliant Panasonic
57AK2520
Resistor Array, Chip, 8 Elements 1506 Rohs Compliant Panasonic 57AK2520
RESISTOR ARRAY, CHIP, 8 ELEMENTS 1506 ROHS COMPLIANT: YES

RESISTOR ARRAY, CHIP, 8 ELEMENTS 1506 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Resistor Array, Chip, 8 Elements 1506 Rohs Compliant Panasonic - 52W4177 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Array, Chip, 8 Elements 1506 Rohs Compliant Panasonic
52W4177
Resistor Array, Chip, 8 Elements 1506 Rohs Compliant Panasonic 52W4177
RESISTOR ARRAY, CHIP, 8 ELEMENTS 1506 ROHS COMPLIANT: YES

RESISTOR ARRAY, CHIP, 8 ELEMENTS 1506 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 50-EXB-2HV333JV 57AK2520
Product Name Connectors,Interconnects Isolated 50V Resistor Resistor Array, Chip, 8 Elements 1506 Rohs Compliant Panasonic
Resistance Range 1.00E6 ohms 33000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1503FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details